EN
  • EN
  • DE

SST25LF040A-33-4C-QA

Part No SST25LF040A-33-4C-QA
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193198-SST25LF040A-33-4C-QA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25LF040A-33-4C-QA CAD Model

Description

Microchip Technology SST25LF040A-33-4C-QA Serial Flash Memory

The SST25LF040A-33-4C-QA is a high-performance, 4 Mbit Flash memory device from Microchip Technology, designed to provide reliable data storage and retrieval in a wide range of applications. This serial interface Flash memory offers a flexible and convenient solution for firmware storage, code shadowing, and data logging in embedded systems.

Key Features:

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.7V to 3.6V, making it suitable for low-power applications and battery-operated devices.
  • Performance: High-speed clock frequency of up to 33 MHz for fast read and write operations.
  • Endurance: Built with reliability in mind, it offers 100,000 erase/write cycles per sector.
  • Data Retention: Guarantees data retention for a minimum of 20 years, ensuring long-term data integrity.
  • Operating Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C.
  • Package: Available in an 8-lead SOIC (Small Outline Integrated Circuit) package for easy integration into various designs.

Applications:

The SST25LF040A-33-4C-QA is ideal for a multitude of applications, including:

  • Embedded control systems
  • Networking and telecommunications
  • Consumer electronics
  • Medical devices
  • Industrial automation
  • Automotive electronics

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. The SST25LF040A-33-4C-QA is supported by Microchip's customer service and technical support, ensuring that developers can integrate this Flash memory component with confidence and receive assistance when needed.

With its robust feature set and proven durability, the SST25LF040A-33-4C-QA from Microchip Technology is an excellent choice for designers looking for a serial Flash memory solution that combines performance with reliability.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess