EN
  • EN
  • DE

SMDA12C/TR13

Part No SMDA12C/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 19V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 95pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA12
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299121-SMDA12C/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA12C/TR13 CAD Model

Description

Microchip Technology's SMDA12C/TR13 TVS Diode Array

The SMDA12C/TR13 from Microchip Technology is a robust Transient Voltage Suppressor (TVS) diode array, designed to protect sensitive electronic circuits from voltage spikes and transient voltage events. This component is an ideal solution for safeguarding multi-line applications with its ability to clamp and withstand high transient voltages, ensuring the reliability and longevity of electronic products.

Key Features

  • Electrical Characteristics: The SMDA12C/TR13 is characterized by a working peak reverse voltage of 12V, making it suitable for a range of low-voltage applications.
  • Surge Protection: It offers excellent surge suppression capabilities, with the ability to handle high transient currents, thereby protecting connected components from potential damage.
  • Low Clamping Voltage: The low clamping voltage feature ensures that any voltage spikes are quickly clamped down to a safe level, minimizing the risk of damage to the circuit.
  • Multi-Line Protection: This diode array can protect multiple lines simultaneously, which simplifies design and conserves board space.
  • SO-8 Packaging: Encased in a practical SO-8 package, the SMDA12C/TR13 is compact and easy to integrate into a variety of circuit designs.
  • RoHS Compliant: Complying with RoHS standards, this product is manufactured with the environment in mind, limiting the use of hazardous substances.

Applications

The SMDA12C/TR13 is versatile and can be used in a multitude of applications where transient voltage protection is critical. It is particularly useful in:

  • Telecommunication systems
  • Microprocessor-based equipment
  • Networks and Ethernet devices
  • Portable electronics
  • Power supply protection

With its robust construction and reliable performance, the SMDA12C/TR13 TVS diode array from Microchip Technology is an excellent choice for designers looking to enhance the durability and safety of their electronic systems against voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess