EN
  • EN
  • DE
  • IT

SMBJ5370BE3/TR13

Part No SMBJ5370BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 56 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 35 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 40.3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5370
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280490-SMBJ5370BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5370BE3/TR13 CAD Model

Description

Microchip Technology SMBJ5370BE3/TR13 Product Overview

The SMBJ5370BE3/TR13 is a robust electronic component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a testament to Microchip's commitment to delivering high-quality and reliable components for a wide range of applications. The SMBJ5370BE3/TR13 is specifically engineered to meet the stringent requirements of today's electronic devices, providing superior performance and protection in a compact package.

Key Features

  • Diode Type: The SMBJ5370BE3/TR13 is a silicon avalanche diode, ideal for absorbing transient voltage spikes and protecting sensitive electronic circuits.
  • Reverse Standoff Voltage: It has a reverse standoff voltage rating of 70V, which ensures that it can withstand voltage fluctuations without conducting significant current.
  • Breakdown Voltage: The breakdown voltage range is carefully specified, ensuring reliable operation under extreme conditions.
  • Peak Pulse Power: This component is capable of handling peak pulse power, making it suitable for applications that experience high-energy transients.
  • Package Type: It comes in an SMB (DO-214AA) package, which is known for its small footprint and suitability for automated assembly processes.
  • Operating Temperature: The SMBJ5370BE3/TR13 can operate over a broad temperature range, making it versatile for use in various environments.
  • Compliance: This product adheres to industry-standard RoHS compliance, ensuring that it meets global environmental and safety standards.

Applications

The SMBJ5370BE3/TR13 is designed for use in a variety of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Industrial equipment

Its ability to protect against overvoltage transients makes it an indispensable component in any circuit that requires robust protection. Whether it's integrated into surge protectors, voltage regulators, or used as part of a larger protective network, the SMBJ5370BE3/TR13 is built to deliver reliable and consistent performance.

In summary, the SMBJ5370BE3/TR13 from Microchip Technology is a high-quality transient voltage suppression diode that offers excellent protection for sensitive electronics. Its compact design, high power handling capability, and compliance with environmental standards make it a preferred choice for engineers and designers looking for a dependable solution to safeguard their electronic systems.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess