EN
  • EN
  • DE

SMBJ5367BE3/TR13

Part No SMBJ5367BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 43 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 31 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5367
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280565-SMBJ5367BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5367BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5367BE3/TR13 Zener Diode

The SMBJ5367BE3/TR13 from Microchip Technology is a high-quality Zener diode designed to offer superior voltage regulation with a sharp breakdown characteristic. This product is a testament to Microchip's commitment to providing reliable and robust components for a variety of electronic applications.

Encased in a DO-214AA (SMB) package, the SMBJ5367BE3/TR13 is designed for surface-mount applications, ensuring a compact footprint and ease of integration into a wide range of electronic circuits. The device's package is engineered to provide optimal thermal performance and durability, making it suitable for high-density board installations where space and thermal efficiency are critical.

With a nominal Zener voltage of 91V and a tolerance of ±5%, this Zener diode is capable of handling a power dissipation of up to 3W, ensuring stable performance under various operating conditions. Its ability to absorb transient overvoltage makes it an excellent choice for protecting sensitive electronic components against voltage spikes and surges.

The SMBJ5367BE3/TR13 is characterized by its low leakage current and fast response time, which make it an ideal component for voltage regulation and clipping applications. Whether it's used in power supply circuits, voltage reference modules, or as a protective element in sensitive electronics, this Zener diode provides reliable service with a long operational life.

Supplied in tape and reel packaging, the SMBJ5367BE3/TR13 is ready for automated assembly processes, facilitating efficient manufacturing and reducing the time-to-market for products that incorporate this component. Microchip Technology's quality assurance guarantees that each Zener diode meets stringent performance standards, ensuring customer satisfaction and device reliability.

In summary, the SMBJ5367BE3/TR13 Zener diode from Microchip Technology is a versatile and dependable component that excels in voltage regulation and protection roles. Its robust design, coupled with Microchip's renowned manufacturing quality, makes it a top choice for engineers and designers looking to enhance the stability and safety of their electronic systems.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess