EN
  • EN
  • DE

SMBG5386B/TR13

Part No SMBG5386B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 180 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 430 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 130 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5386
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280804-SMBG5386B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5386B/TR13 CAD Model

Description

Microchip Technology SMBG5386B/TR13 Product Overview

The SMBG5386B/TR13 is a high-quality electronic component produced by Microchip Technology, a leading provider in the semiconductor industry. This product is part of Microchip's extensive range of diodes, specifically designed to cater to the demanding needs of modern electronic applications.

Key Features

  • Surface Mount Device (SMD): The SMBG5386B/TR13 is designed in a surface-mount package, enabling it to be mounted directly onto the surface of printed circuit boards (PCBs), which is ideal for high-volume production and compact electronic assemblies.
  • High Reliability: Microchip Technology is renowned for its commitment to quality and reliability, and the SMBG5386B/TR13 is no exception. It is built to provide stable performance over its operational lifespan.
  • DO-215AA Package: The device comes in a DO-215AA package, which is known for its robustness and is suitable for various applications that require a small form factor without compromising on power handling capabilities.

Applications

The SMBG5386B/TR13 is versatile and can be used in a wide array of applications, including:

  • Power supply circuits
  • Automotive systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Industrial equipment

Technical Specifications

The SMBG5386B/TR13 boasts technical specifications that ensure it meets the stringent requirements of various applications:

  • Package Type: DO-215AA
  • Mounting Style: SMD/SMT
  • Product Category: Diodes - General Purpose, Power, Switching

Ordering and Packaging

The SMBG5386B/TR13 is available in tape and reel packaging, making it suitable for automated assembly processes. The TR13 suffix indicates the tape and reel quantity, which facilitates efficient inventory management and quick deployment in manufacturing settings.

In conclusion, the SMBG5386B/TR13 from Microchip Technology is a reliable and efficient choice for designers and engineers looking for a high-performance diode that can be seamlessly integrated into various electronic systems. With its robust packaging, broad application scope, and Microchip's reputation for quality, the SMBG5386B/TR13 stands out as a superior component in its category.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess