EN
  • EN
  • DE

SM8LC03E3/TR7

Part No SM8LC03E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SM8LC03
Other Names SM8LC03E3,SM8LC03E3MSTR,SM8LC03E3MSTR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299131-SM8LC03E3/TR7
Ultra Librarian 3D Model Ultra Librarian SM8LC03E3/TR7 CAD Model

Description

Microchip Technology SM8LC03E3/TR7

The SM8LC03E3/TR7 is a robust, high-performance product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular component is designed to meet the demanding needs of a wide range of applications within the electronics industry.

Key Features:

  • Low Capacitance: The device features low capacitance, making it ideal for high-speed signal processing applications where minimal signal distortion is critical.
  • Transient Voltage Suppression (TVS): This component is equipped with TVS diodes that provide protection against voltage spikes and surges, ensuring the longevity and reliability of the product and the systems it is integrated into.
  • Surface-Mount Package: The SM8LC03E3/TR7 comes in a surface-mount package, which is suitable for automated assembly processes and helps in minimizing the overall size of the final product.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive makes this product environmentally friendly and safe for use in a variety of electronics without contributing to electronic waste.
  • Temperature Range: It operates effectively across a wide temperature range, ensuring performance stability in diverse operating conditions.

Applications:

The versatility of the SM8LC03E3/TR7 allows it to be used in a multitude of applications, including but not limited to:

  • Telecommunications equipment
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Power supply circuits

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and the SM8LC03E3/TR7 is no exception. It undergoes rigorous testing and quality assurance measures to ensure it meets the high standards expected by industry professionals.

Conclusion:

With its combination of low capacitance, transient voltage suppression, surface-mount design, RoHS compliance, and a wide operating temperature range, the SM8LC03E3/TR7 from Microchip Technology stands out as a reliable and efficient solution for protecting sensitive electronic circuits from voltage transients. Whether for telecommunications, automotive, or industrial applications, this product offers the performance and reliability that designers and engineers need to create durable and long-lasting electronic systems.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess