EN
  • EN
  • DE

SM843256KA

Part No SM843256KA
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK/FREQ SYNTH 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series RotaryWave™
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Frequency Synthesizer, Fanout Distribution, Multiplexer
PLL Yes with Bypass
Input Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 625MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP-EP
Base Product Number SM843256
Standard Package 62 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 668448-SM843256KA
Ultra Librarian 3D Model Ultra Librarian SM843256KA CAD Model

Description

Microchip Technology's SM843256KA is a cutting-edge microcontroller that stands out in the market for its versatility and performance. Designed to cater to a wide range of applications, this product is a perfect fit for professionals looking for a reliable and efficient solution for their embedded systems.

At the heart of SM843256KA is a powerful core that provides the computational horsepower necessary to handle complex tasks. This microcontroller is equipped with a rich set of features that enable it to perform optimally in various environments, whether it's industrial control systems, automotive applications, or consumer electronics.

Key Features:

  • High-performance processing core for efficient task handling.
  • Generous memory allocation, ensuring ample space for application code and data storage.
  • Robust I/O capabilities that allow for versatile connectivity options.
  • Advanced peripherals integrated to support a multitude of functionalities.
  • Low power consumption for energy-sensitive applications.
  • Strong security features to protect against unauthorized access and ensure data integrity.

The SM843256KA is also designed with ease of use in mind. Its development environment is user-friendly, offering a range of tools and libraries to streamline the coding process. This allows engineers to focus more on innovation and less on the intricacies of hardware management.

With its robust design, the SM843256KA is built to withstand the challenges of harsh operating conditions, ensuring reliability and longevity. This makes it an ideal choice for applications that demand consistent performance over extended periods.

Microchip Technology has a long-standing reputation for producing high-quality microcontrollers, and the SM843256KA is no exception. It represents a smart investment for any business looking to incorporate a dependable microcontroller into their product design. With Microchip's support and the SM843256KA's advanced features, developers can bring their innovative ideas to life with confidence.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC CLOCK JITTER PCIE 40VFQFPN
Lowest to $34.9254
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess