EN
  • EN
  • DE

SG1536T-DESC

Part No SG1536T-DESC
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TO99 / General Purpose Amplifier 1 Circuit TO-99
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 20 nA
Voltage - Input Offset 5 mV
Current - Supply 2.2mA
Current - Output / Channel 17 mA
Voltage - Supply Span (Min) 24 V
Voltage - Supply Span (Max) 72 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99
Base Product Number SG1536
Other Names 150-SG1536T-DESC
Standard Package 50
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260518-SG1536T-DESC
Ultra Librarian 3D Model Ultra Librarian SG1536T-DESC CAD Model

Description

The SG1536T-DESC from Microchip Technology is a high-performance, precision voltage regulator designed to offer both reliability and versatility for a wide range of applications. This device is part of Microchip’s commitment to providing innovative solutions for power management challenges across the industrial, automotive, aerospace, and defense sectors.

Key Features

  • Output Voltage: The SG1536T-DESC provides a fixed output voltage, ensuring a stable and consistent power supply for sensitive electronic components.
  • High Accuracy: With its precision design, this voltage regulator maintains high accuracy in output voltage, crucial for systems requiring stable operating conditions.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, thereby enhancing the longevity and reliability of both the regulator and the overall system.
  • Rugged Design: Constructed to withstand harsh environments, the SG1536T-DESC is suitable for use in applications where temperature, vibration, and mechanical stress are concerns.
  • Low Dropout: Its low dropout performance makes it an excellent choice for scenarios where the difference between the input voltage and output voltage is minimal, ensuring efficient operation.

Applications

The versatility of the SG1536T-DESC allows it to be integrated into a variety of systems, including:

  • Power supplies for sensitive instrumentation
  • Automotive electronics where precision is key
  • Aerospace and defense systems requiring robust power management
  • Industrial control circuits demanding consistent voltage levels

Quality and Reliability

Microchip Technology is known for its dedication to quality and the SG1536T-DESC is no exception. It is designed to meet stringent quality standards, ensuring high reliability for mission-critical applications. With its combination of performance, durability, and precision, the SG1536T-DESC is an ideal choice for engineers looking for a voltage regulator that can deliver under demanding conditions.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess