EN
  • EN
  • DE

S8-4150/TR13

Part No S8-4150/TR13
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Microchip Technology
Package Tape & Reel (TR)
Diode Configuration 4 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) (per Diode) 400mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 100 nA @ 50 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number S8-4150
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1283019-S8-4150/TR13
Ultra Librarian 3D Model Ultra Librarian S8-4150/TR13 CAD Model

Description

Microchip Technology S8-4150/TR13 Product Overview

The Microchip Technology S8-4150/TR13 is a highly integrated and robust microcontroller designed to cater to a wide range of applications requiring efficient power management and reliable performance. This product is part of Microchip's esteemed family of 8-bit microcontrollers, which are renowned for their ease of use and advanced features.

Key Features

  • High-Performance 8-bit MCU: At the heart of the S8-4150/TR13 is a powerful 8-bit processing core that delivers the perfect balance between performance and power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Enhanced Power Management: The device includes a range of power-saving modes, allowing developers to optimize the power profile of their applications for extended battery life and reduced energy costs.
  • Robust I/O Capabilities: With a versatile set of input/output options, the S8-4150/TR13 can handle a variety of peripheral devices and sensors, providing flexibility in system design.
  • Programmable Memory: Equipped with ample programmable flash memory, this microcontroller supports complex programming routines and can be updated with new firmware as needed, ensuring long-term usability and adaptability.
  • Integrated Analog Features: The S8-4150/TR13 comes with built-in analog features such as Analog-to-Digital Converters (ADCs), which are essential for processing real-world signals in applications like sensor interfacing and data acquisition.
  • Communication Interfaces: A variety of communication interfaces, including I2C, SPI, and UART, are available on the device, allowing for seamless integration with other components and external systems.

Applications

The versatility of the S8-4150/TR13 makes it suitable for a broad spectrum of applications, such as:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Smart Home Devices
  • Wearable Technology
  • Medical Devices

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The S8-4150/TR13 is built to meet stringent quality standards, ensuring reliability and performance even under challenging conditions. With Microchip's reputation for excellence, customers can be confident in the consistent operation and longevity of their products.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess