EN
  • EN
  • DE

PL123S-09OC-R

Part No PL123S-09OC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK MULTPX 1:9 134MHZ 16TSSOP / Zero Delay Buffer 9-Out Single-Ended 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 134MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 792393-PL123S-09OC-R
Popularity Medium
Supply and Demand Status Limited
Family Name PL123S-09
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PL123S-09OC-R CAD Model

Description

Product Overview: PL123S-09OC-R

The PL123S-09OC-R is a state-of-the-art programmable clock generator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is tailored to meet the high precision and flexibility demanded by modern electronic systems, making it an ideal solution for a vast array of applications including consumer electronics, networking, telecommunications, and embedded systems.

Key Features

  • High Precision: The PL123S-09OC-R offers excellent frequency stability and accuracy, ensuring reliable clock generation for critical applications.
  • Programmability: Users can program the output frequency, which provides versatility and adaptability to various system requirements without the need for multiple different clock generators.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Compact Package: The device comes in a small-footprint package, making it suitable for space-constrained applications without compromising performance.

Technical Specifications

The PL123S-09OC-R offers a range of technical specifications that make it a robust and versatile component for any clock generation needs:

  • Supply Voltage: Compatible with standard voltages, ensuring easy integration into existing designs.
  • Output Type: Configurable to various logic levels, allowing for compatibility with a wide range of digital devices.
  • Temperature Range: Operates reliably across a broad temperature range, suitable for industrial and commercial environments.
  • Package Type: Available in a RoHS-compliant package, adhering to environmental standards and regulations.

Applications

The PL123S-09OC-R is designed to serve a multitude of applications:

  • Consumer Electronics: Can be used in devices such as smart TVs, gaming consoles, and home entertainment systems.
  • Networking: Ideal for routers, switches, and networked storage systems requiring precise timing.
  • Telecommunications: Provides the necessary clocking functions for equipment like cellular base stations and VoIP systems.
  • Embedded Systems: Suitable for microcontroller-based systems, industrial controls, and IoT devices.

With its combination of precision, programmability, and low power consumption, the PL123S-09OC-R from Microchip Technology represents a reliable and adaptable solution for your clock generation needs.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess