EN
  • EN
  • DE

PIC6161

Part No PIC6161
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959786-PIC6161
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC6161 CAD Model

Description

Introducing the PIC6161 Microcontroller by Microchip Technology

The PIC6161 is a versatile and high-performance microcontroller designed by the renowned Microchip Technology. It is part of the expansive PIC family, which is well-regarded for its ease of use, reliability, and cost-effectiveness. The PIC6161 is specifically tailored to meet the demanding requirements of modern embedded systems. Its rich feature set makes it an ideal choice for a wide array of applications ranging from industrial controls to consumer electronics, automotive systems, and Internet of Things (IoT) devices.

Key Features of the PIC6161:

  • Advanced RISC Architecture: At the heart of the PIC6161 is a powerful Reduced Instruction Set Computing (RISC) architecture, which enables the execution of most instructions in a single clock cycle, thus providing a balanced combination of performance and power efficiency.
  • Robust Memory Configuration: The device comes with ample program memory and RAM, ensuring sufficient space for complex applications and data storage. The presence of EEPROM also allows for easy data retention even after power cycles.
  • Rich Peripheral Set: The microcontroller boasts an array of built-in peripherals, including timers, communication interfaces such as I2C, SPI, and UART, as well as analog-to-digital converters (ADCs) for interfacing with analog sensors and devices.
  • Enhanced Connectivity: With its integrated communication modules, the PIC6161 ensures seamless connectivity, which is essential for IoT applications and devices requiring network connectivity and data exchange.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the PIC6161 features multiple power-saving modes, which significantly reduce its power consumption during idle or low-activity periods.
  • Flexible Oscillator Options: The microcontroller supports a range of oscillator configurations, allowing developers to choose the best option for their specific application requirements.

Microchip Technology's commitment to quality and longevity means that the PIC6161 is not only a reliable choice for current projects but also a future-proof component that will support the lifecycle of your product. Whether you're designing a sophisticated industrial system or a simple consumer gadget, the PIC6161 provides the performance, flexibility, and reliability needed to bring your innovative ideas to life.

For detailed specifications, datasheets, and support resources, visit Microchip Technology's official website or contact their customer support team for personalized assistance with your project needs.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess