EN
  • EN
  • DE

PIC32MZ2048EFG144-I/PL

Part No PIC32MZ2048EFG144-I/PL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP / MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity EBI/EMI, Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.1V ~ 3.6V
Data Converters A/D 48x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number PIC32MZ2048EFG144
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1322270-PIC32MZ2048EFG144-I/PL
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048EFG144-I/PL CAD Model

Description

Microchip Technology PIC32MZ2048EFG144-I/PL

The PIC32MZ2048EFG144-I/PL is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, crafted to deliver exceptional computational power and a rich set of features to meet the demanding requirements of today's embedded control applications. This MCU is part of the PIC32MZ Embedded Connectivity (EC) family and is ideal for applications that require high-speed data processing, connectivity, and real-time control.

Key Features:

  • CPU Core: The device is powered by a MIPS M-Class processor, running at speeds up to 200 MHz. It offers high-performance computing with DSP and floating-point capabilities, making it suitable for complex algorithms and math-intensive applications.
  • Memory: It comes equipped with 2 MB of dual-panel Flash memory and 512 KB of RAM, providing ample space for application code and data storage without compromising performance.
  • Connectivity: The MCU features a range of communication interfaces, including Ethernet, CAN, USB, UART, I2C, and SPI, enabling versatile connectivity options for various peripherals and networks.
  • Advanced Peripherals: Onboard is a plethora of peripherals such as PWM channels, analog comparators, and a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, enhancing its capability to handle complex tasks.
  • Package: The PIC32MZ2048EFG144-I/PL is offered in a 144-pin TQFP package, which provides a balance between I/O pin availability and a compact footprint for space-constrained applications.
  • Temperature Range: This MCU operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Development Support: Microchip provides comprehensive development tools, including MPLAB X IDE and MPLAB Harmony software framework, to accelerate application development and debugging.

Whether you're designing advanced motor control systems, Internet of Things (IoT) devices, or complex multimedia applications, the PIC32MZ2048EFG144-I/PL offers the perfect blend of power, flexibility, and reliability. Its robust architecture, coupled with Microchip's support and resources, makes it an excellent choice for engineers looking for an MCU that can handle the most challenging embedded tasks.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7048 $59.4096
5+ $24.3732 $121.8660
7+ $23.6115 $165.2805
9+ $22.8498 $205.6482
12+ $22.0882 $265.0584
16+ $19.8032 $316.8512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess