EN
  • EN
  • DE

PIC24F04KA200-I/ST

Part No PIC24F04KA200-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 4KB (1.375K x 24)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 792204-PIC24F04KA200-I/ST
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24F04KA200-I/ST CAD Model

Description

Microchip Technology's PIC24F04KA200-I/ST Microcontroller

The PIC24F04KA200-I/ST is a high-performance, 16-bit microcontroller from the esteemed Microchip Technology. This compact and versatile microcontroller is an ideal choice for a wide range of applications, particularly those that require a balance between power efficiency and processing capability. Its small form factor, combined with its robust feature set, makes it a go-to component for designers and engineers looking to develop sophisticated electronic systems.

At the heart of the PIC24F04KA200-I/ST is a powerful 16-bit RISC CPU, which operates at a maximum speed of 32 MHz. It boasts 4 KB of flash memory, allowing for ample space to store application code. Additionally, it is equipped with 512 bytes of RAM, providing sufficient working memory for most control tasks. The device operates at a voltage range of 1.8V to 3.6V, ensuring energy efficiency and compatibility with low-power circuit designs.

The microcontroller comes in a TSSOP package with 14 pins, ensuring a small footprint on printed circuit boards (PCBs). This makes it an excellent option for space-constrained applications. Its extended temperature range of -40°C to +85°C guarantees reliable performance in harsh environmental conditions.

Feature-wise, the PIC24F04KA200-I/ST is equipped with an array of peripherals that enhance its capabilities. These include an integrated 10-bit Analog-to-Digital Converter (ADC) with up to four channels, allowing for precise sensor readings and data acquisition. The device also supports various communication protocols, including I2C, SPI, and UART, facilitating easy integration with other components and peripherals within a system.

For safety-critical applications, the PIC24F04KA200-I/ST offers a Watchdog Timer (WDT) and a Power-on Reset (POR) feature. These built-in functions help to maintain system stability and prevent software anomalies from causing system failures. With its Power Saving modes, developers can optimize the power consumption of their applications, making it suitable for battery-powered or energy-harvesting devices.

In summary, the PIC24F04KA200-I/ST from Microchip Technology is a robust and reliable microcontroller that delivers performance, efficiency, and versatility. Whether it's for industrial controls, consumer electronics, or Internet of Things (IoT) devices, this microcontroller provides a solid foundation for innovative and dependable electronic designs.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4451 $51.6765
36+ $2.8268 $101.7648
55+ $2.7384 $150.6120
76+ $2.6501 $201.4076
98+ $2.5618 $251.0564
131+ $2.2968 $300.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess