EN
  • EN
  • DE

PIC18LF26K22T-I/SS

Part No PIC18LF26K22T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 19x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC18LF26K22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF26K22T-I/SSCT, PIC18LF26K22T-I/SS-ND, PIC18LF26K22T-I/SSTR, PIC18LF26K22T-I/SSDKR
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889715-PIC18LF26K22T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18LF26K22T-I/SS CAD Model

Description

PIC18LF26K22T-I/SS - Microchip Technology

The PIC18LF26K22T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of embedded applications. This MCU is part of the PIC18 family, which is renowned for its robust architecture, rich feature set, and versatility in handling complex tasks.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC18 core with an enhanced Mid-Range architecture that operates at a maximum frequency of 64 MHz.
  • Memory: It comes with 64 KB of flash program memory, 3,968 bytes of RAM, and 1,024 bytes of EEPROM, providing ample space for application code and data storage.
  • I/O Pins: The MCU offers 25 general-purpose I/O pins, which are highly configurable to suit various interfacing requirements.
  • Peripheral Features: It includes rich peripheral features such as 12-bit Analog-to-Digital Converters (ADCs), serial communication interfaces (EUSART, SPI, I²C), Capture/Compare/PWM modules, and more.
  • Power-Management: The PIC18LF26K22T-I/SS features Power Manageable modes such as nanoWatt XLP for extreme low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Temperature Range: The device is designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Package: It is available in an SSOP-28 (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.

This MCU is an excellent choice for designers looking to implement advanced features in applications such as consumer electronics, industrial control systems, automotive systems, and Internet of Things (IoT) devices. With its low power consumption, wide range of peripherals, and extensive memory, the PIC18LF26K22T-I/SS provides a scalable and cost-effective solution for sophisticated embedded designs.

Microchip Technology's commitment to quality and long-term availability makes the PIC18LF26K22T-I/SS a reliable cornerstone for developing future-proof products that require a balance between power efficiency and processing capabilities.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8277 $58.9662
13+ $8.0638 $104.8294
20+ $7.8118 $156.2360
27+ $7.5598 $204.1146
35+ $7.3078 $255.7730
46+ $6.5518 $301.3828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess