EN
  • EN
  • DE

PIC18F26K20-I/SO

Part No PIC18F26K20-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1238227-PIC18F26K20-I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Family Name PIC18F26K20
Introduction Date March 15, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F26K20-I/SO CAD Model

Description

Microchip Technology's PIC18F26K20-I/SO Microcontroller

The PIC18F26K20-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications requiring advanced control and connectivity features. This device is part of the popular PIC18F family, known for its rich set of peripherals and robust architecture, making it an ideal choice for designers looking for an efficient and versatile MCU solution.

At the heart of the PIC18F26K20-I/SO is an enhanced Mid-range 8-bit CPU with an extended instruction set that supports a wide range of operations. The device comes with 64KB of flash memory, providing ample space for complex firmware and application code. It also includes 3,936 bytes of RAM and 1,024 bytes of EEPROM, which are essential for data storage and retention through power cycles.

One of the standout features of this MCU is its 10-bit, 13-channel Analog-to-Digital Converter (ADC), which enables precise analog signal measurement, crucial for sensor interfacing and data acquisition tasks. Additionally, the PIC18F26K20-I/SO is equipped with two analog comparators, enhancing its capabilities in control systems and analog signal processing.

For communication purposes, the device includes a variety of serial communication modules such as Enhanced USART, SPI, and I2C, allowing for flexible connectivity with other microcontrollers, sensors, and peripherals. The inclusion of these interfaces makes the PIC18F26K20-I/SO an excellent choice for embedded systems that require robust data exchange and networking features.

The MCU operates at a voltage range of 2.0V to 5.5V, making it suitable for both low-power and standard applications. Its wide operating temperature range ensures reliability across different environmental conditions. The PIC18F26K20-I/SO also supports power-saving modes, such as sleep and idle, to optimize power consumption for battery-powered or energy-sensitive applications.

Encased in a SOIC-28 package, the PIC18F26K20-I/SO is compact and can easily fit into space-constrained designs. Its compatibility with Microchip's MPLAB® development ecosystem allows for streamlined development, with access to a wide range of tools for programming, debugging, and code profiling.

In summary, the PIC18F26K20-I/SO from Microchip Technology is a feature-rich and reliable microcontroller that offers a balanced combination of memory, peripherals, and power efficiency, making it an excellent choice for advanced embedded system designs.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0817 $50.8170
24+ $4.1696 $100.0704
38+ $4.0393 $153.4934
52+ $3.9090 $203.2680
67+ $3.7787 $253.1729
89+ $3.3878 $301.5142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,269 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess