EN
  • EN
  • DE

PIC18F2620-I/SO

Part No PIC18F2620-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SOIC / MCU 8-bit PIC RISC 64KB Flash 5V 28-Pin SOIC W Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.8K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 087194-PIC18F2620-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Computers & Computer Peripherals
Family Name PIC18F2620
Introduction Date April 23, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F2620-I/SO CAD Model

Description

Microchip Technology PIC18F2620-I/SO

The PIC18F2620-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed with versatility and efficiency in mind for embedded system applications. This 8-bit microcontroller is a member of Microchip's renowned PIC18F family, known for their robust architecture, rich feature set, and ease of use.

Encased in an SOIC (Small Outline Integrated Circuit) package, the PIC18F2620-I/SO is well-suited for space-constrained applications while providing ample I/O options and functionality. With a wide operating voltage range of 2.0V to 5.5V, this MCU is adaptable to various power environments, making it ideal for battery-operated and low-power applications.

Key Features:

  • CPU Speed: The PIC18F2620-I/SO operates at a maximum speed of 40 MHz, delivering powerful performance for complex tasks and enabling quick processing and response times.
  • Program Memory: It comes with 64KB of flash memory, providing ample space for application code and data storage.
  • RAM and EEPROM: The MCU includes 4KB of RAM for data processing and 1KB of EEPROM for non-volatile data storage, allowing for efficient data handling and parameter storage.
  • Peripherals: A rich set of peripherals enhances the functionality of the microcontroller, including a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, two comparators, PWM modules, and multiple communication interfaces such as SPI, I2C, and USART for serial communication.
  • Timers: Multiple timers, including an 8-bit and three 16-bit timers, provide the flexibility for precise timing operations and event management.
  • Interrupt System: The MCU features a prioritized interrupt system, which helps manage multiple interrupt sources efficiently, ensuring timely and predictable responses to events.
  • Power Management: With power-saving modes like Idle and Sleep, the PIC18F2620-I/SO can significantly reduce power consumption when full operation is not required.

The PIC18F2620-I/SO is a reliable and powerful choice for designers and engineers looking to develop advanced and low-power embedded systems. Its extensive feature set, combined with Microchip's support and resources, make it a go-to option for a wide array of applications, from industrial control systems to consumer electronics.

Whether you're an experienced developer or a hobbyist, the PIC18F2620-I/SO offers a flexible and scalable solution that can meet the demands of your next project.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3214 $61.2856
8+ $12.5715 $100.5720
13+ $12.1786 $158.3218
17+ $11.7857 $200.3569
22+ $11.3929 $250.6438
30+ $10.2143 $306.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess