EN
  • EN
  • DE

PIC18F2420T-I/SO

Part No PIC18F2420T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SOIC  /  PIC series Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage - Operating 4.2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F2420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18F2420T-I/SOTR,PIC18F2420T-I/SO-ND,PIC18F2420T-I/SOCT,PIC18F2420T-I/SO-NDR,PIC18F2420T-I/SODKR
Standard Package 1,600
Win Source Part Number 1085073-PIC18F2420T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F2420T-I/SO CAD Model

Description

The PIC18F2420T-I/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. It belongs to Microchip's extensive PIC18 family, known for their robust architecture and versatility in handling various applications. This particular MCU is designed to operate with a wide voltage range and is housed in an SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Key Features

  • Core: The MCU features a powerful PIC18 core with a maximum speed of 40 MHz, providing a solid foundation for both simple and complex tasks.
  • Memory: It comes with 16 KB of flash memory, which is ample space for storing application code, and 768 bytes of RAM for efficient data processing.
  • EEPROM: 256 bytes of EEPROM are available for non-volatile storage, ensuring important data retention even after power cycles.
  • I/O Ports: The device offers 24 I/O pins, giving developers flexibility in interfacing with various peripherals.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 13 channels allows for precise conversion of analog signals to digital data.
  • Communication Interfaces: It supports multiple communication protocols including SPI, I2C, and USART, making it easy to integrate into a wide range of systems.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, this MCU is suitable for harsh environments.

Applications

The PIC18F2420T-I/SO is a versatile microcontroller that can be employed in various applications such as:

  • Automotive systems
  • Industrial control
  • Home automation
  • Medical devices
  • Consumer electronics

Its robust feature set and ease of use make it an excellent choice for both hobbyists and professionals looking to develop sophisticated and reliable systems. Microchip Technology provides comprehensive support for the PIC18F2420T-I/SO with development tools, software libraries, and documentation to streamline the development process.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9675 $59.8375
11+ $9.8195 $108.0145
16+ $9.5126 $152.2016
22+ $9.2058 $202.5276
29+ $8.8989 $258.0681
38+ $7.9783 $303.1754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,297 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess