EN
  • EN
  • DE

PIC16F1936T-I/SS

Part No PIC16F1936T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Flash-Based, 8-Bit CMOS Microcontrollers with LCD Driver and nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Manufacturer Homepage www.microchip.com
Win Source Part Number 715770-PIC16F1936T-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16F1936
Introduction Date December 16, 2008
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F1936T-I/SS CAD Model

Description

The PIC16F1936T-I/SS microcontroller, designed and manufactured by Microchip Technology, is a versatile and powerful integrated circuit that is part of the expansive PIC family, known for their efficiency and flexibility in various applications. This particular model is tailored for embedded systems that require a mix of power efficiency, processing capability, and I/O versatility.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC microcontroller core with an enhanced mid-range architecture that provides a balanced trade-off between speed and power consumption.
  • Memory: It comes with 14 KB of Flash program memory, allowing ample space for complex application code, and 512 bytes of EEPROM for non-volatile data storage, which is essential for applications that need to retain data between power cycles.
  • I/O Pins: The microcontroller offers 25 I/O pins, which are highly configurable and can support various functions such as digital input/output, analog inputs, and PWM outputs, making it highly adaptable to different peripheral interfaces.
  • Speed: With a maximum CPU speed of 32 MHz, the PIC16F1936T-I/SS is capable of executing instructions quickly, which is crucial for time-sensitive tasks and real-time processing requirements.
  • Temperature Range: It operates over an industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.
  • Package: The SSOP (Shrink Small Outline Package) with a 28-pin count provides a compact footprint for space-constrained applications while still offering enough pins for complex tasks.
  • Timers and Communication: It is equipped with multiple timers and communication peripherals, including I2C, SPI, and UART, which are essential for interfacing with sensors, actuators, and other microcontrollers or microprocessors.
  • Analog Features: The device includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing it to interface with analog sensors and convert their readings to digital values for processing.

The PIC16F1936T-I/SS is a highly integrated microcontroller that is well-suited for a wide range of applications, including industrial control systems, automotive applications, consumer electronics, and IoT devices. Its combination of processing power, memory options, and I/O capabilities makes it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5962 $51.9240
47+ $2.1302 $100.1194
73+ $2.0636 $150.6428
101+ $1.9971 $201.7071
130+ $1.9305 $250.9650
174+ $1.7308 $301.1592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess