EN
  • EN
  • DE

PIC16F1519T-I/PT

Part No PIC16F1519T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F1519
Other Names PIC16F1519T-I/PTDKR,PIC16F1519T-I/PT,PIC16F1519T-I/PTTR,PIC16F1519T-I/PTCT
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264373-PIC16F1519T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F1519T-I/PT CAD Model

Description

Microchip Technology's PIC16F1519T-I/PT Microcontroller

The PIC16F1519T-I/PT is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications in the fields of automotive, industrial control systems, consumer electronics, and more. This MCU is part of the PIC16F family, renowned for its excellent performance, reliability, and ease of use.

At the heart of the PIC16F1519T-I/PT is a high-performance RISC CPU with a rich set of features. It operates at a maximum frequency of 32 MHz, providing ample processing power for complex tasks. The device comes with 28 KB of flash memory, allowing for robust program storage, and 2 KB of RAM for efficient data handling. Additionally, it includes 256 bytes of EEPROM, which is useful for non-volatile storage of configuration settings or small amounts of data that need to be retained during power-off cycles.

This MCU offers a broad range of peripherals that enhance its utility in various applications. It includes up to 35 I/O pins, two comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, and three operational amplifiers. These features enable the PIC16F1519T-I/PT to interface with sensors, actuators, and other electronic components with ease.

For communication purposes, this microcontroller supports multiple serial communication modules including EUSART, SPI, and I2C, which are essential for modern embedded systems requiring connectivity with other devices and modules. Its Capture/Compare/PWM (CCP) modules provide enhanced functionality for applications that require precise timing and control, such as motor control or waveform generation.

The PIC16F1519T-I/PT is available in a 44-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications. It operates over an extended temperature range, ensuring reliable performance under varying environmental conditions. Moreover, the MCU features Power-Saving modes like Idle and Doze, which help in reducing power consumption for battery-powered or energy-sensitive applications.

Overall, the PIC16F1519T-I/PT from Microchip Technology is an excellent choice for developers looking for an MCU with a balanced combination of processing power, memory capacity, and peripheral integration. Its robust feature set and flexible design make it an ideal solution for a multitude of embedded system projects.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2348 $51.7568
38+ $2.6542 $100.8596
59+ $2.5712 $151.7008
81+ $2.4883 $201.5523
104+ $2.4054 $250.1616
140+ $2.1565 $301.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,360 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess