EN
  • EN
  • DE

PIC10F320T-I/OT

Part No PIC10F320T-I/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 0.448KB Flash 3.3V/5V Automotive 6-Pin SOT-23 T/R / IC MCU 8BIT 448B FLASH SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 3
Program Memory Size 448B (256 x 14)
Program Memory Type FLASH
Data RAM Size 64 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 3x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 1088131-PIC10F320T-I/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC10F320
Introduction Date July 11, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC10F320T-I/OT CAD Model

Description

Microchip Technology PIC10F320T-I/OT Product Overview

The PIC10F320T-I/OT is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and versatile MCU is part of the PIC10F32x series, designed for applications requiring an efficient and cost-effective solution with a small footprint.

Key Features:

  • Core: The MCU is built around a powerful 8-bit PIC architecture that offers a perfect blend of speed and power efficiency, operating at a maximum frequency of 16 MHz.
  • Memory: It comes with 896 bytes of Flash program memory and 64 bytes of data RAM, providing ample space for small to medium complexity applications.
  • I/O Pins: The device includes 4 GPIO pins that can be configured for various input/output functions, allowing for flexible interfacing with external components.
  • Timers: It features two 8-bit timers and a 16-bit timer, which can be used for timing operations, pulse width modulation (PWM), or as counters.
  • Complementary Waveform Generator (CWG): This integrated peripheral provides a simple way to generate complementary waveforms for motor control, LED dimming, and other applications.
  • Configurable Logic Cell (CLC): The integrated CLC allows for the creation of custom logic configurations, reducing external component count and saving board space.
  • ADC: An integrated 4-channel, 10-bit Analog-to-Digital Converter (ADC) enables the MCU to interface with analog sensors and convert their signals for digital processing.
  • Temperature Range: The PIC10F320T-I/OT operates within an extended temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Packaging: It is offered in a tiny 6-pin SOT-23 package, ideal for space-constrained applications.

Applications:

The PIC10F320T-I/OT is ideal for a wide range of applications including, but not limited to, consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its small size and rich feature set make it an excellent choice for applications where space and power consumption are at a premium.

Conclusion:

With its robust feature set and compact design, the PIC10F320T-I/OT from Microchip Technology is a versatile and reliable choice for designers looking to add intelligence and connectivity to their embedded projects. Whether you need an MCU for simple control tasks or more complex digital signal processing, the PIC10F320T-I/OT provides a cost-effective solution without compromising on performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8327 $54.1255
150+ $0.6832 $102.4800
230+ $0.6619 $152.2370
315+ $0.6405 $201.7575
405+ $0.6192 $250.7760
545+ $0.5551 $302.5295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess