EN
  • EN
  • DE

MPFS250T-FCG1152E

Part No MPFS250T-FCG1152E
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description MPFS250T-FCG1152E / RISC-V System On Chip (SOC) IC PolarFire™ FPGA - 254K Logic Modules 1152-FCBGA (35x35)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series PolarFire™
Package Tray
Architecture MPU, FPGA
Core Processor RISC-V
Flash Size 128KB
RAM Size 2.2MB
Peripherals DMA, PCI, PWM
Connectivity CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG
Primary Attributes FPGA - 254K Logic Modules
Temperature Range - Operating 0°C ~ 100°C
Package / Case 1152-BBGA, FCBGA
Supplier Device Package 1152-FCBGA (35x35)
Number of I/O MCU - 136, FPGA - 372
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1349907-MPFS250T-FCG1152E
Ultra Librarian 3D Model Ultra Librarian MPFS250T-FCG1152E CAD Model

Description

Microchip Technology's MPFS250T-FCG1152E Product Overview

The MPFS250T-FCG1152E is a state-of-the-art FPGA (Field-Programmable Gate Array) product from Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of the PolarFire® SoC FPGA family, which is renowned for its low power consumption and high-performance capabilities.

Key Features

  • High-Performance FPGA Fabric: The MPFS250T-FCG1152E is built with a high-performance, low-power 28nm FPGA fabric that provides exceptional computational capabilities while maintaining energy efficiency.
  • Security: Security is a cornerstone of the PolarFire SoC FPGA family. This device includes advanced security features such as a physically unclonable function (PUF), secure boot, and a cryptographic processor to ensure data protection and intellectual property security.
  • 5G Ready: With support for 5G applications, this FPGA is designed to meet the high-speed and low-latency requirements of the next generation of wireless communication.
  • SoC Integration: The MPFS250T-FCG1152E integrates a 64-bit RISC-V processor complex, making it an ideal choice for applications requiring a combination of high-speed signal processing and efficient control plane processing.

Applications

The versatility of the MPFS250T-FCG1152E allows it to be used in a wide range of applications, including:

  • Wireline Access Networks
  • Cellular Infrastructure
  • Defense and Aerospace
  • Industrial Automation
  • IoT

Packaging and Quality

The device comes in a compact 1152-pin FCGA package, which is suitable for space-constrained applications. As with all Microchip products, the MPFS250T-FCG1152E is manufactured to high standards, ensuring reliability and performance consistency for the most demanding applications.

Design Support

Microchip Technology provides comprehensive design support for the MPFS250T-FCG1152E, including development tools, reference designs, and technical documentation to accelerate the design process and help engineers bring their products to market faster.

Overall, the MPFS250T-FCG1152E from Microchip Technology represents a powerful and versatile solution for designers looking to leverage the benefits of FPGA technology in their next project.

You May Also Be Interested in

Microchip Technology
IC SOC CORTEX-M3 100MHZ 288CSP
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 100MHZ 288CSP
Need more? Email Us
Altera
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Altera
IC SOC CORTEX-A9 1.5GHZ 780FBGA
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Intel
IC SOC CORTEX-A9 925MHZ 672UBGA
Lowest to $388.0598
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess