The MIC2779L-2YM5-TR from Microchip Technology is a highly sophisticated, dual supervisory circuit that is designed to monitor power supplies in digital systems. It ensures that the system's voltage levels remain within specific thresholds, safeguarding the system against the dangers of voltage fluctuations. This device is particularly crucial for applications that require a high degree of reliability and precision, such as embedded systems, microcontrollers, and other digital circuits.
Key Features:
- Precision Voltage Monitoring: The MIC2779L-2YM5-TR provides accurate monitoring of voltage levels to ensure system stability and performance.
- Dual Thresholds: It features two independently programmable voltage thresholds, enabling it to monitor multiple voltage rails simultaneously.
- Low Power Consumption: Designed for power-sensitive applications, it operates with a very low quiescent current, minimizing its impact on overall system power consumption.
- Manual Reset Input: A manual reset input allows for a system reset to be triggered externally, providing additional control and security.
- Compact SOT-23-5 Package: The device comes in a small SOT-23-5 package, making it suitable for space-constrained applications.
Applications:
The MIC2779L-2YM5-TR is versatile and can be used in a range of applications, including:
- Portable Devices
- Embedded Systems
- Microcontroller Systems
- Intelligent Instruments
- Industrial Control Systems
Technical Specifications:
- Supply Voltage Range: 1.6V to 5.5V
- Reset Threshold Accuracy: ±1.5%
- Operating Temperature Range: -40°C to +85°C
- Packaging: Tape & Reel (TR)
With its robust feature set and compact design, the MIC2779L-2YM5-TR from Microchip Technology is an excellent choice for designers looking to enhance system reliability through precise voltage monitoring and control.