MIC24C65/SM EEPROM by Microchip Technology
The MIC24C65/SM is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This device offers a robust storage solution for applications that require data retention and flexible data management.
With a 64-Kbit (8 Kbyte) memory capacity, the MIC24C65/SM allows for efficient storage of configuration settings, calibration data, or small application logs. Its serial I²C interface facilitates easy and fast data transfer, making it an excellent choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.
The device operates across a voltage range of 2.5V to 5.5V, making it versatile for use in systems with varying power supplies. Its low-power design ensures minimal power consumption, which is crucial for battery-operated devices. Additionally, the MIC24C65/SM features a write protect pin that prevents accidental data overwrites, thereby providing an extra layer of data security.
Encased in a small-outline, surface-mount package (SM), the MIC24C65/SM is designed for space-constrained applications. Its compact form factor allows for integration into a variety of designs without compromising on board space. Moreover, its extended temperature range ensures reliable operation in environments with extreme temperature conditions.
The MIC24C65/SM also supports a bidirectional data transfer protocol, which allows for both sequential and random read/write operations. This flexibility is essential for systems that require dynamic data access patterns. With a high endurance of one million write cycles and a data retention period of over 100 years, the MIC24C65/SM stands as a reliable non-volatile memory option for long-term applications.
In conclusion, the MIC24C65/SM from Microchip Technology is a sophisticated, durable, and energy-efficient EEPROM that meets the needs of modern electronic systems requiring stable and secure data storage solutions.