EN
  • EN
  • DE

MIC2005-0.5YML-TR

Part No MIC2005-0.5YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW 0.5A 6-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-MLF (2x2)
Win Source Part Number 110641-MIC2005-0.5YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2005-0.5YML-TR CAD Model

Description

The MIC2005-0.5YML-TR from Microchip Technology is a high-performance, current limiting power distribution switch optimized for USB and other hot-swap applications. This compact and efficient device is designed to provide a controlled and protected power distribution path, ensuring safety and reliability in various electronic systems.

Key Features:

  • High-Side Switch: The MIC2005-0.5YML-TR is a high-side MOSFET switch, providing a more efficient current flow and reducing voltage drops in the circuit.
  • Current Limiting: It offers adjustable current limiting to protect the device and the load from overcurrent conditions. This feature is crucial for preventing damage to USB ports and connected devices.
  • Thermal Shutdown: With built-in thermal shutdown protection, the device automatically turns off if it overheats, ensuring additional safety for your electronic components.
  • Under Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage is below a certain threshold, preventing malfunctioning due to insufficient power supply.
  • Fast Transient Response: Designed for applications requiring quick response times, the MIC2005-0.5YML-TR reacts swiftly to changes in load conditions.
  • Controlled Rise Time: The switch provides a controlled rise time to reduce inrush current, which can be particularly beneficial in hot-swap and plug-and-play scenarios.
  • Active High Enable: An active high enable input allows for simple on/off control of the power switch, making it easy to integrate into various designs.

Applications:

The MIC2005-0.5YML-TR is suitable for a wide range of applications, including USB power management, hot-swap power control, peripheral port protection, and power distribution for consumer electronics. Its robust feature set ensures that it can meet the stringent requirements of modern, compact, and high-performance electronic devices.

Package and Availability:

This power distribution switch is offered in a small 6-pin MLF® package, making it ideal for space-constrained applications. The MIC2005-0.5YML-TR is available in tape and reel packaging (TR), facilitating efficient assembly for high-volume production.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess