EN
  • EN
  • DE

MCP6S91T-E/SN

Part No MCP6S91T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 1 CIRCUIT 8SOIC / Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 22V/µs
-3db Bandwidth 18 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 400 µV
Current - Supply 1mA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP6S91
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names MCP6S91T-E/SN-ND,MCP6S91T-E/SN-NDR,MCP6S91T-E/SNCT,MCP6S91T-E/SNDKR,MCP6S91T-E/SNTR
Standard Package 3,300
Win Source Part Number 1115362-MCP6S91T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6S91T-E/SN CAD Model

Description

Microchip Technology's MCP6S91T-E/SN Programmable Gain Amplifier

The MCP6S91T-E/SN is a highly versatile and precision programmable gain amplifier (PGA) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is an ideal choice for applications requiring variable gain adjustment, such as in sensor interfacing, process control, and communication systems.

Key Features

  • Programmable Gain: The MCP6S91T-E/SN offers a wide range of gain selections, from 1x to 32x, allowing for flexible signal amplification that can be dynamically adjusted through a serial peripheral interface (SPI).
  • Single Supply Operation: Designed to operate on a single supply voltage ranging from 2.5V to 5.5V, this PGA is suitable for battery-powered and portable applications with its low-voltage requirements.
  • Rail-to-Rail Output: The device can swing its output voltage from the ground to the supply level, maximizing the dynamic range in various operating conditions.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, the MCP6S91T-E/SN is robust enough to perform in extreme environmental conditions.

Applications

The MCP6S91T-E/SN is adept at handling multiple applications where precise and variable gain is necessary. It is commonly used in:

  • Automotive sensor signal conditioning
  • Data acquisition systems
  • Portable instrumentation
  • Audio processing
  • Industrial control systems

Package and Quality

The amplifier comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, denoted by the 'SN' suffix in its part number, ensuring compactness and ease of integration into various circuit designs. Moreover, Microchip's commitment to quality means that the MCP6S91T-E/SN is designed for reliable performance and longevity in the field.

Whether you need precise adjustment of gain in a compact form factor or a reliable solution for your analog signal processing needs, the MCP6S91T-E/SN by Microchip Technology is an outstanding choice that combines functionality, reliability, and performance.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8515 $55.5450
70+ $1.5192 $106.3440
105+ $1.4717 $154.5285
145+ $1.4243 $206.5235
185+ $1.3768 $254.7080
245+ $1.2344 $302.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,213 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess