EN
  • EN
  • DE

MCP6544-E/ST

Part No MCP6544-E/ST
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP 1.6V QUAD P-P 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-TSSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP6544
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884282-MCP6544-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6544-E/ST CAD Model

Description

The MCP6544-E/ST is a quad comparator from Microchip Technology, renowned for its low power consumption and high performance. Designed to operate with a single supply voltage ranging from 2.7V to 5.5V, this device is ideal for battery-powered applications and portable devices. Its extended temperature range makes it suitable for a variety of environments and applications.

With a typical quiescent current of just 1 µA per comparator, the MCP6544-E/ST is an excellent choice for systems where power efficiency is critical. This characteristic ensures minimal impact on battery life, making it perfect for energy-sensitive applications such as wearable technology, medical devices, and remote sensors.

Key Features:

  • Supply Voltage Range: 2.7V to 5.5V, accommodating a wide range of applications and simplifying power supply design.
  • Low Quiescent Current: 1 µA (typical) per comparator, which enhances battery life and reduces power consumption.
  • Input Offset Voltage: 7 mV (max), allowing for precise comparison of signals with minimal error.
  • Extended Temperature Range: -40°C to +125°C, ensuring reliable operation under extreme conditions.
  • Package Type: 14-pin TSSOP, providing a compact footprint for space-constrained applications.
  • Push-Pull Output Stage: This feature eliminates the need for external pull-up resistors and simplifies output stage design.

The MCP6544-E/ST is designed with advanced CMOS technology, which contributes to its low power consumption while maintaining high-speed operation. The device's push-pull output stage allows for a quick response time and rail-to-rail output swing, which ensures maximum dynamic range.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the MCP6544-E/ST offers a reliable, power-efficient solution for voltage comparison tasks. Its combination of low power, robust temperature performance, and small package size makes it an excellent choice for engineers looking to optimize their designs for performance and efficiency.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4094 $50.5974
51+ $1.9769 $100.8219
79+ $1.9152 $151.3008
108+ $1.8534 $200.1672
140+ $1.7916 $250.8240
187+ $1.6063 $300.3781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess