Microchip Technology MCP6241-E/P Operational Amplifier
The MCP6241-E/P is a single, general-purpose operational amplifier (op-amp) brought to you by Microchip Technology, a renowned leader in microcontroller and analog semiconductors. This particular model is designed with advanced CMOS technology to provide low power consumption while maintaining high performance, making it an excellent choice for battery-powered applications and portable devices.
This op-amp features a gain bandwidth product of 1 MHz with a low typical operating current of just 23 µA. Its low power consumption does not compromise its performance, as it offers a rail-to-rail input and output swing which extends the dynamic range and allows for better signal-to-noise ratio. The MCP6241-E/P operates with a single supply voltage ranging from 1.8V to 6.0V, providing design flexibility for various applications.
The MCP6241-E/P comes in a PDIP-8 package, which is well-suited for applications where space is not a critical constraint and where ease of installation is valued. Its extended temperature range of -40°C to +125°C ensures reliable performance across diverse environmental conditions, making it suitable for industrial, automotive, and consumer applications.
Key features of the MCP6241-E/P include:
- Low Quiescent Current: 23 µA (typical)
- Wide Bandwidth: 1 MHz (typical)
- Rail-to-Rail Input and Output
- Extended Temperature Range: -40°C to +125°C
- Unity Gain Stable
- Low Input Bias Current: 1 pA (typical)
- Single Supply Operation: 1.8V to 6.0V
- PDIP-8 Packaging for easy integration
Whether you are designing a sensitive analog circuit that requires precise signal amplification or a portable device where power efficiency is critical, the MCP6241-E/P operational amplifier is an excellent choice that combines performance, versatility, and reliability. Its robust feature set ensures that it can meet the requirements of a wide range of applications, from medical devices to consumer electronics and beyond.
For more information, datasheets, and support resources, visit the official Microchip Technology website to ensure your next project benefits from the quality and performance of the MCP6241-E/P operational amplifier.