EN
  • EN
  • DE

MCP6062T-E/MNY

Part No MCP6062T-E/MNY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 730KHZ RRO 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.25 V/μs
Gain Bandwidth Product (GBP) 730kHz
Current - Input Bias 1pA
Voltage - Input Offset 150μV
Operating Supply Current 60μA
Channel Output Current 27mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TDFN (2x3)
Win Source Part Number 1075182-MCP6062T-E/MNY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6062T-E/MNY CAD Model

Description

Microchip Technology's MCP6062T-E/MNY: Precision Operational Amplifier

The MCP6062T-E/MNY is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to meet the requirements of advanced analog circuits. This dual operational amplifier is notable for its low power consumption and rail-to-rail input/output operation, which makes it an excellent choice for battery-powered applications and portable devices.

Featuring a gain bandwidth product of 1 MHz, the MCP6062T-E/MNY provides a balance between speed and power efficiency. It has a low typical quiescent current of 230 µA, which is especially beneficial for systems where power efficiency is critical. Additionally, the device operates over a wide supply voltage range of 1.8V to 5.5V, allowing for flexibility in various circuit designs.

The MCP6062T-E/MNY offers a low input offset voltage of just 150 µV, which is crucial for precision measurement and sensor applications. This low offset voltage ensures that the accuracy of the signal processing is maintained, making it ideal for instrumentation, medical devices, and other high-accuracy applications.

Another feature of this op-amp is its extended temperature range, operating reliably from -40°C to +125°C. This makes the MCP6062T-E/MNY suitable for industrial environments and automotive applications where temperatures can vary significantly.

The device comes in a small 8-lead 2x3 TDFN package, which is perfect for space-constrained applications. Its small footprint does not compromise its performance, as it still provides excellent analog characteristics that are comparable to larger packages.

In summary, the MCP6062T-E/MNY from Microchip Technology is a versatile, high-precision operational amplifier that offers low power consumption, rail-to-rail input/output, and stable operation over a wide temperature range. With its small package size and robust features, it is an ideal choice for designers looking to improve the performance and efficiency of their analog circuits.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6774 $58.7090
85+ $1.3765 $117.0025
130+ $1.3333 $173.3290
180+ $1.2904 $232.2720
235+ $1.2474 $293.1390
310+ $1.1183 $346.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess