EN
  • EN
  • DE

MCP2022-330E/SL

Part No MCP2022-330E/SL
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features 1/1 Transceiver Half LINbus 14-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MCP2022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 57
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926629-MCP2022-330E/SL
Ultra Librarian 3D Model Ultra Librarian MCP2022-330E/SL CAD Model

Description

Product Overview: MCP2022-330E/SL from Microchip Technology

The MCP2022-330E/SL is a versatile and high-performance LIN transceiver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transceiver is specifically tailored to meet the stringent requirements of automotive applications and industrial communication systems that utilize the Local Interconnect Network (LIN) bus protocol.

Key Features:

  • Compliance with LIN Bus Specifications: The MCP2022-330E/SL complies with the LIN Bus Specification 2.0, 2.1, and SAE J2602, ensuring interoperability with a wide range of LIN networks.
  • Integrated Voltage Regulator: It comes equipped with an integrated 5V voltage regulator, capable of delivering up to 50 mA of output current, which can be used to power external components in the system.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device, providing robustness against electrical transients and improving system reliability.
  • Wake-Up Capability: The transceiver features a wake-up capability via the LIN bus, enabling remote wake-up of devices in power-saving modes, thereby reducing overall power consumption.
  • Temperature Range: Designed for harsh environments, the MCP2022-330E/SL operates over an industrial temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications.
  • Small Package Size: The device is available in a small 14-pin SOIC package, allowing for a compact design footprint on the printed circuit board.

Applications:

The MCP2022-330E/SL is ideal for various applications within the automotive sector, including body control modules, sensors, actuators, and gateway modules. It is also well-suited for industrial applications where a robust and reliable LIN network interface is required.

Conclusion:

With its advanced features and compliance with industry standards, the MCP2022-330E/SL from Microchip Technology represents a reliable and efficient solution for designers looking to implement LIN communication in their automotive or industrial systems. Its integrated voltage regulator, excellent ESD protection, and wide operating temperature range make it a standout choice for applications demanding high reliability and performance.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3310 $69.9930
7+ $19.1430 $134.0010
10+ $18.5447 $185.4470
13+ $17.9464 $233.3032
17+ $17.3481 $294.9177
23+ $15.5544 $357.7512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess