EN
  • EN
  • DE

MCP14628-E/MF

Part No MCP14628-E/MF
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 8-DFN (3x3)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name MCP14628
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 120
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884064-MCP14628-E/MF
Ultra Librarian 3D Model Ultra Librarian MCP14628-E/MF CAD Model

Description

Microchip Technology MCP14628-E/MF Product Overview

The MCP14628-E/MF from Microchip Technology is a precision, compact, integrated circuit designed for a variety of applications, particularly in the area of power management. This versatile device offers a range of features that make it an ideal choice for designers looking to enhance the performance and efficiency of their electronic systems.

Key Features:

  • High-Accuracy Voltage Regulation: The MCP14628-E/MF provides stable voltage regulation, ensuring consistent performance and reliability for the connected components.
  • Low Quiescent Current: Its design prioritizes energy efficiency, resulting in a low quiescent current that helps extend battery life in portable applications.
  • Thermal Shutdown Protection: To safeguard against overheating, the device includes a thermal shutdown feature that automatically disables the output if the internal temperature exceeds safe operating limits.
  • Current Limiting: The built-in current limiting functionality prevents damage to the device and the system in the event of an overload or short-circuit condition.
  • Wide Operating Voltage Range: The MCP14628-E/MF can operate over a broad voltage range, making it suitable for various applications and simplifying power supply design.
  • Compact Package: Housed in a small footprint package, the MCP14628-E/MF is ideal for space-constrained applications without compromising on performance.

Applications:

The MCP14628-E/MF is a versatile component that can be used in a wide array of applications, including but not limited to:

  • Portable electronic devices
  • Power supply modules
  • Battery chargers
  • Energy-efficient power management solutions
  • Automotive and industrial systems

Conclusion:

With its robust feature set and compact design, the MCP14628-E/MF from Microchip Technology is an excellent choice for engineers and designers who require a reliable power management solution. Whether it's for consumer electronics, automotive applications, or industrial systems, this integrated circuit delivers performance and efficiency that can help to enhance the overall functionality of your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7279 $52.1906
33+ $3.0588 $100.9404
51+ $2.9633 $151.1283
70+ $2.8677 $200.7390
91+ $2.7721 $252.2611
121+ $2.4853 $300.7213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess