EN
  • EN
  • DE

MCP1319MT-24QI/OT

Part No MCP1319MT-24QI/OT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Microchip Technology
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.4V
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 1.12s Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP1319
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1319MT-24QI/OTTR,MCP1319MT-24QI/OTDKR,MCP1319MT-24QI/OTCT
Standard Package 3,000
Win Source Part Number 1320560-MCP1319MT-24QI/OT
Ultra Librarian 3D Model Ultra Librarian MCP1319MT-24QI/OT CAD Model

Description

Microchip Technology's MCP1319MT-24QI/OT Voltage Supervisor

The MCP1319MT-24QI/OT is a highly precise voltage supervisor component designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and efficient device is essential for ensuring the reliable operation of microcontrollers and other digital systems by monitoring the supply voltage and providing a reset signal whenever necessary.

Key Features:

  • Voltage Threshold: The MCP1319MT-24QI/OT is designed to monitor a nominal threshold voltage of 2.4V, making it suitable for low-voltage applications that require consistent performance and operational stability.
  • Package: This device comes in a small 4-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications. The package is marked with the OT suffix, indicating the operational temperature range it supports.
  • Temperature Range: It is specified for the extended industrial temperature range, ensuring reliable operation across diverse environmental conditions.
  • Accuracy: The MCP1319MT-24QI/OT provides high accuracy in voltage monitoring, which is crucial for preventing improper system behavior or damage due to undervoltage conditions.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage supervisor uses minimal power, contributing to the overall energy efficiency of the system it is used in.
  • Reset Time Delay: The device includes a built-in delay before issuing a reset signal, allowing for transient voltage dips to subside and thus preventing unnecessary resets.

Applications:

The MCP1319MT-24QI/OT is versatile for a range of applications, including:

  • Portable and battery-operated devices
  • Automotive systems
  • Industrial equipment
  • Medical devices
  • Embedded systems

With its robust design and precise voltage monitoring capabilities, the MCP1319MT-24QI/OT from Microchip Technology is a reliable choice for engineers and designers looking to enhance system reliability and prevent data corruption due to power issues. Whether used in consumer electronics or critical industrial applications, this voltage supervisor ensures that systems operate within their intended voltage parameters, maintaining the integrity and safety of the entire setup.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess