Microchip Technology's MCP121T-475E/LB Voltage Supervisor
The MCP121T-475E/LB is a high-quality voltage supervisor device designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and efficient component is engineered to provide reliable monitoring of power supplies in digital systems, ensuring that the system operates within acceptable voltage thresholds.
Key Features
- Voltage Threshold: The device is preset with a threshold voltage of 4.75V, offering precision monitoring for 5V systems.
- Accuracy: It boasts a high threshold accuracy of ±1.5%, which is critical for systems that require precise voltage control.
- Reset Time Delay: The MCP121T-475E/LB features a built-in delay before issuing a reset, providing ample time for the power supply to stabilize.
- Low Power Consumption: This supervisor IC is optimized for low power consumption, making it ideal for battery-operated applications.
- Output Type: It offers an active-low open-drain output, which allows for simple interfacing with other digital components.
- Package: The device is available in a 3-pin SOT-23 package, suitable for space-constrained applications.
- Temperature Range: It operates over an industrial temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.
Applications
The MCP121T-475E/LB is versatile and can be used in a variety of applications that require voltage supervision, including:
- Microprocessor/microcontroller systems
- Portable/battery-powered equipment
- Intelligent instruments
- Automotive systems
- Industrial controls
With its precision voltage monitoring and low power consumption, the MCP121T-475E/LB is an excellent choice for designers looking to enhance the reliability and performance of their digital systems. Microchip Technology's commitment to quality ensures that this voltage supervisor meets the rigorous standards required for a wide range of electronic applications.