EN
  • EN
  • DE

M55310/16-B31A-16M000

Part No M55310/16-B31A-16M000
Manufacturer Microchip Technology
Catalog Oscillators
Description Military QPL Clock, SqWave, TTL, 50ppm, -55-125*C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012646-M55310/16-B31A-16M000
Categories Oscillators
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M55310/16-B31A-16M000 CAD Model

Description

The M55310/16-B31A-16M000 from Microchip Technology is a high-precision, low-phase noise oscillator designed to meet the stringent requirements of sophisticated electronic systems. This crystal oscillator operates at a frequency of 16 MHz, providing a stable timing solution for applications such as communications equipment, aerospace, and defense systems.

Key Features

  • Frequency: The oscillator has a fixed frequency of 16 MHz, ideal for systems requiring a stable clock source.
  • Supply Voltage: It operates at a standard supply voltage, ensuring compatibility with a wide range of electronic components.
  • Temperature Stability: The device is engineered to maintain its performance over a broad temperature range, making it suitable for challenging environmental conditions.
  • Low Phase Noise: With its low phase noise characteristics, the M55310/16-B31A-16M000 ensures minimal signal interference, which is critical for high-performance applications.
  • Package: The oscillator is available in a durable package that safeguards the internal components, ensuring long-term reliability and performance.

Applications

The M55310/16-B31A-16M000 is versatile and can be used in a variety of applications, including:

  • Telecommunication systems
  • GPS receivers
  • Military and aerospace electronics
  • Test and measurement equipment
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the M55310/16-B31A-16M000 is no exception. It is manufactured to meet high standards, ensuring it performs consistently under various conditions and throughout its lifespan. Users can trust this oscillator to deliver precision timing solutions in their critical applications.

For detailed specifications, technical data, and ordering information, please refer to the official Microchip Technology documentation or contact their support team for personalized assistance.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess