EN
  • EN
  • DE

M2S060TS-FGG676I

Part No M2S060TS-FGG676I
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 166MHZ 676FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 60K Logic Modules 166MHz 676-FBGA (27x27)
Manufacturer Microchip Technology
Series SmartFusion®2
Package Tray
Core Processor ARM® Cortex®-M3
Speed 166MHz
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DDR, PCIe, SERDES
Number of I/O 387
Operating Temperature Range -40°C ~ 100°C (TJ)
Package 676-BGA
Case / Package 676-FBGA (27x27)
Family Name M2S060
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880615-M2S060TS-FGG676I
Ultra Librarian 3D Model Ultra Librarian M2S060TS-FGG676I CAD Model

Description

Product Overview: M2S060TS-FGG676I from Microchip Technology

The M2S060TS-FGG676I is a state-of-the-art system-on-chip (SoC) from Microchip Technology, designed to cater to the demanding needs of modern embedded applications. This product is part of the SmartFusion2 family, which combines a rich feature set with high levels of security and reliability, making it an ideal choice for industrial, defense, aviation, and communication sectors.

Key Features:

  • High-Performance FPGA Fabric: At the core of the M2S060TS-FGG676I is a field-programmable gate array (FPGA) fabric that provides exceptional performance and flexibility. This enables designers to create highly customized solutions that can be tailored to specific application requirements.
  • Microcontroller Subsystem: Integrated into the SoC is an ARM Cortex-M3 processor, which runs at speeds up to 166 MHz, providing robust control capabilities and efficient data processing.
  • Enhanced Security Features: The device includes advanced security features such as secure boot, 256-bit AES encryption, and a random number generator, ensuring the protection of sensitive data and intellectual property.
  • High-Speed Serial Interfaces: With a variety of high-speed serial interfaces, including PCIe, Gigabit Ethernet, and USB, the M2S060TS-FGG676I facilitates rapid data transfer and connectivity options for a wide range of applications.
  • Memory and Storage: The SoC supports a range of external memory interfaces, including DDR2 and DDR3, providing ample storage and memory options for complex designs.

Package and Quality:

The M2S060TS-FGG676I is offered in a fine-pitch grid array (FGG) package with 676 pins, ensuring a compact footprint while offering ample I/O capabilities for dense circuit designs. Furthermore, this product meets industrial temperature specifications, operating reliably in environments ranging from -40°C to +100°C.

Applications:

Thanks to its versatile architecture, the M2S060TS-FGG676I is well-suited for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Defense and aerospace electronics
  • Communication infrastructure
  • Medical devices

With its combination of an FPGA fabric, an ARM Cortex-M3 processor, and advanced security features, the M2S060TS-FGG676I from Microchip Technology represents a powerful and secure solution for sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 100MHZ 288CSP
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 100MHZ 288CSP
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
Altera
IC SOC CORTEX-A9 1.5GHZ 780FBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $634.4366 $634.4366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 322 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess