EN
  • EN
  • DE

JANTX1N5647A

Part No JANTX1N5647A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 33.3VWM 53.9VC DO13  /  53.9V Clamp 28A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/500
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 33.3V
Voltage - Breakdown (Min) 37.1V
Voltage - Clamping (Max) @ Ipp 53.9V
Current - Peak Pulse (10/1000µs) 28A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13 (DO-202AA)
Base Product Number 1N5647
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-15802,1086-15802-MIL
Standard Package 1
Win Source Part Number 1210940-JANTX1N5647A
Ultra Librarian 3D Model Ultra Librarian JANTX1N5647A CAD Model

Description

The JANTX1N5647A is a robust and reliable electronic component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a part of their expansive range of diodes, specifically designed to meet the rigorous standards of the aerospace and military industries.

Key Features

  • High Reliability: Qualified to the stringent Joint Army-Navy Specifications (JAN), ensuring top performance in mission-critical applications.
  • Voltage Regulation: Provides stable voltage regulation, critical for sensitive electronics within military and aerospace systems.
  • Rugged Design: Capable of withstanding extreme environmental conditions, including high temperatures and mechanical stress.
  • Hermetic Sealing: Ensures protection against moisture and other environmental contaminants, maintaining integrity and longevity of the component.
  • Low Leakage Current: Minimizes power loss, contributing to the efficiency of the overall system.
  • Reverse Avalanche Capability: Offers protection against sudden voltage spikes, safeguarding other components in the circuit.

Applications

The JANTX1N5647A is tailored for high-reliability applications where failure is not an option. This includes but is not limited to:

  • Avionics and onboard systems in aircraft and spacecraft
  • Military communication systems
  • Power supply circuits in defense equipment
  • Navigation and radar systems

Technical Specifications

The JANTX1N5647A is characterized by its impressive technical specifications which include a controlled avalanche energy rating, a wide operating temperature range, and a high breakdown voltage. These specifications ensure that the device can perform reliably under the stress of high-power operations and in the harsh conditions often encountered in aerospace and military environments.

For detailed technical data, refer to the Microchip Technology official website or datasheets provided by the manufacturer to ensure this component meets your specific requirements.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.9777 $135.9777
2+ $130.8657 $261.7314
3+ $125.7538 $377.2614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess