EN
  • EN
  • DE

JANTX1N4104-1

Part No JANTX1N4104-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features Zener Diode 10 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/435
Package Bulk
Operating Temperature Range -65°C ~ 175°C
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35 (DO-204AH)
Family Name 1N4104
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1086-17025, 1086-17025-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922318-JANTX1N4104-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N4104-1 CAD Model

Description

Introducing the JANTX1N4104-1 Zener Diode from Microchip Technology

The JANTX1N4104-1 is a high-quality Zener diode engineered by Microchip Technology, a leader in the semiconductor industry. This Zener diode is part of the JANTX series, which is specifically designed to meet the rigorous standards of military applications. It offers a precise voltage regulation, ensuring reliable operation in critical systems where stability is paramount.

Key Features

  • Voltage Regulation: The JANTX1N4104-1 provides a nominal Zener voltage of 12.4 volts, making it suitable for a range of voltage stabilization tasks in complex electronic circuits.
  • Power Dissipation: This component is capable of handling up to 1.5 watts of power dissipation, which contributes to its robust performance in demanding situations.
  • High Reliability: As a part of the JANTX series, it meets the MIL-PRF-19500/356 standards, ensuring that it can withstand harsh environmental conditions and deliver consistent performance.
  • Temperature Range: The diode operates effectively across a wide temperature range, from -65°C to +175°C, providing versatility for various military and aerospace applications.

Applications

The JANTX1N4104-1 is designed for use in high-reliability applications where a constant voltage reference is critical. Its primary applications include:

  • Power supply regulation in avionics and military communication systems
  • Overvoltage protection in sensitive electronics
  • Surge suppression in power management modules
  • Voltage referencing in analog-to-digital converters

Quality and Certification

Microchip Technology is committed to delivering top-tier components that adhere to stringent quality controls. The JANTX1N4104-1 Zener diode is no exception, with its certification to military standards, ensuring that it meets the highest levels of reliability and performance expected in mission-critical applications. Whether used in the defense sector, aerospace, or other high-stress environments, this diode stands up to the challenge, offering stability and precision where it matters most.

For detailed specifications and purchasing options, customers are encouraged to visit Microchip Technology's official website or contact authorized distributors. The JANTX1N4104-1 is more than just a component; it's a testament to Microchip's commitment to quality and reliability in the most demanding situations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess