EN
  • EN
  • DE

HV5222PG

Part No HV5222PG
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 32BIT SRL PARALLEL 220V 44PQF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 32
Purpose Serial to Parallel
Supply Voltage - Operating 10.8 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PQFP (10x10)
Win Source Part Number 204931-HV5222PG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV5222PG CAD Model

Description

Microchip Technology's HV5222PG: High-Voltage Serial-to-Parallel Converter

The HV5222PG is a state-of-the-art, high-voltage, serial-to-parallel converter with open-drain outputs, designed and manufactured by Microchip Technology. This advanced integrated circuit (IC) is specifically engineered to drive high-voltage applications with ease and efficiency. The HV5222PG is an ideal choice for a wide array of industrial, automotive, and consumer applications that require high-voltage operation and precise control.

Featuring a 20 MHz shift clock frequency, the HV5222PG can rapidly convert serial input data into parallel output formats. Each of the 32 open-drain outputs can sustain a high voltage up to 200V, making it suitable for driving a variety of high-voltage devices such as vacuum fluorescent displays (VFDs), liquid crystal displays (LCDs), and light-emitting diodes (LEDs).

One of the key benefits of the HV5222PG is its robust design, which includes built-in diode protection for the shift register and data latches. This ensures that the device is safeguarded against damage from high-voltage transients, contributing to its long-term reliability and stability in demanding environments.

The IC operates from a 5V supply, and its logic input levels are compatible with 5V CMOS or TTL logic, providing designers with flexibility and ease of integration into existing systems. The HV5222PG also features a CMOS shift register and latches, which offer high noise immunity and low power consumption.

Microchip Technology's HV5222PG is housed in a 44-pin plastic leaded chip carrier (PLCC) package, which provides a compact footprint while allowing for effective heat dissipation. This packaging, combined with the IC's high integration level, helps to minimize the number of external components required, leading to a reduction in both system complexity and cost.

In summary, the HV5222PG from Microchip Technology is a versatile and reliable solution for driving high-voltage outputs in a serial-to-parallel configuration. Its high-speed operation, robust protection features, and easy integration make it an excellent choice for designers looking to enhance their high-voltage applications.

You May Also Be Interested in

Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4047
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess