EN
  • EN
  • DE

HA1504-I/SL

Part No HA1504-I/SL
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Linear Op Amps, 1000kHz, 1.8 to 6V, SOIC-14, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061676-HA1504-I/SL
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA1504-I/SL CAD Model

Description

The HA1504-I/SL from Microchip Technology is a precision operational amplifier that offers a perfect blend of features for a wide range of applications. This product is designed to cater to the needs of engineers who require high accuracy, stability, and reliability in their circuit designs.

Key Features:

  • High Precision: The HA1504-I/SL boasts exceptional accuracy with low offset voltage and low drift over time and temperature, making it ideal for precision instrumentation.
  • Wide Operating Range: This operational amplifier operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Robust Performance: With its ability to withstand harsh industrial environments, the HA1504-I/SL is encapsulated in a durable package that ensures long-term reliability.
  • Low Noise: The device features low noise characteristics, which is crucial for applications such as audio processing and sensor signal amplification.
  • Flexible Application: Whether it's being used in data acquisition systems, test equipment, or medical devices, the HA1504-I/SL offers the versatility needed for a broad spectrum of applications.

Product Specifications:

Parameter Value
Package / Case SOIC-8
Mounting Type Surface Mount
Number of Channels 1 Channel
Amplifier Type General Purpose Amplifier
Slew Rate Specified by Manufacturer
Gain Bandwidth Product Specified by Manufacturer
Operating Temperature -40°C to +85°C

Microchip Technology's HA1504-I/SL is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of precision, versatility, and durability makes it a go-to choice for professionals seeking optimal performance in their circuit designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess