Microchip Technology's FDC37B787QFP Super I/O Controller
The FDC37B787QFP is a highly integrated Super I/O controller from the renowned manufacturer Microchip Technology, designed to interface with a variety of peripherals and extend the functionality of embedded systems. Encased in a compact QFP (Quad Flat Package), this versatile chip is an optimal solution for space-constrained applications where multiple I/O interfaces are required.
Key Features
- Flexible I/O Options: The device offers a comprehensive range of I/O ports including a floppy disk controller, parallel port, two serial ports, and a keyboard/mouse interface, making it a one-stop solution for connecting various peripheral devices.
- Enhanced Power Management: With built-in power management capabilities, the FDC37B787QFP supports multiple power-down states, helping to reduce overall power consumption and extend battery life in portable applications.
- Configurable Interface: The chip features a configurable interface that allows system designers to tailor the I/O ports to their specific needs, ensuring versatility across different platforms and systems.
Applications
The FDC37B787QFP is ideal for a diverse range of applications, including:
- Embedded Systems
- Industrial PCs
- Notebook Computers
- Networking Equipment
- Point-of-Sale Terminals
Technical Specifications
With a commitment to high performance, the FDC37B787QFP is built to deliver reliable and efficient operation. Some of its technical specifications include:
- Multi-mode parallel port with ChiProtect™ circuitry
- Up to two UARTs supporting RS-232, RS-422, and RS-485 standards
- Integrated keyboard and PS/2 mouse controller
- Programmable Watchdog Timer for system reliability
The FDC37B787QFP from Microchip Technology is a testament to the company's dedication to innovation and quality. By incorporating this Super I/O controller into your design, you can ensure a high level of integration and functionality, reducing the overall system cost and complexity while maintaining a small footprint.