EN
  • EN
  • DE

EVB-USB83340

Part No EVB-USB83340
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL USB83340 AUTO GRADE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Product Status Obsolete
Type Interface
Function Transceiver, USB
Embedded No
Utilized IC / Part USB83340
Supplied Contents Board(s)
Secondary Attributes USB Charging Detection
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 902348-EVB-USB83340
Ultra Librarian 3D Model Ultra Librarian EVB-USB83340 CAD Model

Description

Microchip Technology's EVB-USB83340 - USB-C PD Controller Evaluation Board

The EVB-USB83340 is a state-of-the-art evaluation board from Microchip Technology designed to showcase the capabilities of the USB83340 USB Type-C Power Delivery (PD) controller. This evaluation board is an excellent resource for developers and engineers who are looking to explore the features and performance of the USB83340 controller in their applications.

Key Features:

  • USB Type-C Connectivity: The EVB-USB83340 supports the latest USB Type-C specifications, ensuring compatibility with current and future USB-C devices.
  • Power Delivery 3.0: Equipped with Power Delivery 3.0 support, the board can handle higher power capabilities and offers fast charging, making it perfect for applications that require quick power delivery.
  • Programmable Power Supply (PPS): The inclusion of Programmable Power Supply technology allows for fine-grained control over voltage and current, delivering precisely the power needed to the connected device.
  • Easy-to-Use Interface: The evaluation board comes with a user-friendly interface that simplifies the process of testing and development, providing a seamless experience for professionals.
  • Comprehensive Evaluation Kit: The kit includes everything needed to evaluate the USB83340 controller, including documentation and software tools to aid in the development process.

Applications:

The EVB-USB83340 is ideal for a wide range of applications, including but not limited to consumer electronics, portable devices, and industrial systems that require advanced USB-C interfaces with power delivery capabilities.

Why Choose EVB-USB83340:

With the Microchip Technology EVB-USB83340 evaluation board, developers can quickly and efficiently prototype and test their designs, ensuring that their products can take full advantage of the USB83340's features. The board is designed to be robust and versatile, making it a valuable tool for anyone working with USB-C PD technology.

Discover the potential of USB-C Power Delivery with the EVB-USB83340 and streamline your development process with this powerful evaluation tool from Microchip Technology.

You May Also Be Interested in

Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess