EN
  • EN
  • DE

EMC1414-A-AIZL-TR

Part No EMC1414-A-AIZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Testing Conditions -5°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 112084-EMC1414-A-AIZL-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1414-A-AIZL-TR CAD Model

Description

Microchip Technology EMC1414-A-AIZL-TR Temperature Sensor

The EMC1414-A-AIZL-TR is a high-performance temperature sensor from Microchip Technology, designed to provide accurate thermal monitoring in a variety of applications. This precision sensor is part of Microchip's extensive portfolio of thermal management solutions, offering both versatility and reliability for system designers.

Key Features

  • Multiple Temperature Zones: The EMC1414-A-AIZL-TR is capable of monitoring up to four temperature zones. This multi-channel capability allows for simultaneous temperature readings across different areas of a system, ensuring comprehensive thermal management.
  • High Accuracy: With an accuracy of ±1°C for external diode temperatures and ±2°C for internal diode temperatures, this sensor ensures precise measurements, which is critical for maintaining optimal performance and safety in electronic systems.
  • Programmable Resolution: The sensor supports programmable resolution for the external diode from 9 to 12 bits, allowing designers to balance the trade-offs between measurement resolution and conversion time.
  • Low Power Consumption: Designed for efficiency, the EMC1414-A-AIZL-TR has a low operating current, making it suitable for power-sensitive applications.
  • SMBus Interface: The sensor features an SMBus 2.0-compatible interface, facilitating easy integration into existing systems with minimal communication overhead.
  • Resistance Error Correction: It also includes resistance error correction, which compensates for temperature errors due to PCB trace resistance, enhancing the accuracy of the temperature readings.

Applications

The EMC1414-A-AIZL-TR is ideal for use in a variety of sectors, including consumer electronics, PC and laptop systems, industrial controllers, and telecommunications equipment. Its robust design and precise monitoring capabilities make it particularly well-suited for applications that require reliable temperature feedback to maintain system stability and performance.

Package and Availability

This sensor is offered in a compact, 10-pin DFN package, which is optimized for space-constrained applications. The EMC1414-A-AIZL-TR is available in tape and reel packaging, denoted by the 'TR' suffix, facilitating efficient handling and assembly during the manufacturing process.

With its combination of features, the EMC1414-A-AIZL-TR from Microchip Technology stands out as a smart choice for system designers looking for a reliable and accurate temperature sensing solution.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0333 $60.9990
70+ $1.6684 $116.7880
110+ $1.6162 $177.7820
150+ $1.5641 $234.6150
195+ $1.5120 $294.8400
260+ $1.3555 $352.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 272 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess