EN
  • EN
  • DE

DSPIC33EP32GP502T-I/SS

Part No DSPIC33EP32GP502T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Core Processor dsPIC
Data Bus Width 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 21
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
Date RAM Size 2K x 16
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number DSPIC33EP32GP502
Manufacturer Pack Quantity 2,100
MSL Level 1 (Unlimited)
Win Source Part Number 714125-DSPIC33EP32GP502T-I/SS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32GP502T-I/SS CAD Model

Description

Microchip Technology's DSPIC33EP32GP502T-I/SS

Introducing the DSPIC33EP32GP502T-I/SS, a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology that blends the benefits of a microcontroller with the computational prowess of a digital signal processor. This compact, surface-mount device is encapsulated in a 28-lead SSOP package, offering a powerful solution for sophisticated control applications where space is at a premium.

The DSPIC33EP32GP502T-I/SS boasts a rich set of features, including 32 KB of flash memory and 8 KB of RAM, providing ample space for complex algorithms and applications. The device operates at a maximum frequency of 70 MHz, delivering the speed necessary for high-throughput tasks. Its dual-partition flash with live update capability allows for seamless firmware upgrades without interrupting device operation, ensuring reliability and minimal downtime.

This DSC integrates a variety of peripherals to enhance functionality and reduce external component count. It includes two Enhanced Capture/Compare/PWM (ECCP) modules, a Quadrature Encoder Interface (QEI) for precise position sensing, and a Serial Communication Interface with support for I2C, SPI, and UART protocols, facilitating easy data exchange with other devices.

The DSPIC33EP32GP502T-I/SS is designed with robustness in mind, featuring an extended operating temperature range of -40°C to +85°C, making it suitable for industrial environments. The device also supports advanced motor control algorithms with its high-resolution PWM outputs and integrated analog features like a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling precise measurement and control in real-time applications.

For safety-critical applications, the DSPIC33EP32GP502T-I/SS includes hardware safety features such as a Windowed Watchdog Timer and a Deadman Timer, which help to ensure reliable operation by monitoring the system for potential failures.

Overall, the DSPIC33EP32GP502T-I/SS from Microchip Technology is an ideal choice for developers requiring a compact, feature-rich, and robust controller for applications in industrial control, automotive systems, robotics, and more. Its integration capabilities, along with a comprehensive development environment, provide a flexible and efficient platform for innovation and product development.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess