Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features XO (Standard) HCSL Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Manufacturer Microchip Technology
Series DSC8124
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, No Lead
Family Name DSC8124
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 72
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917588-DSC8124BI2
Ultra Librarian 3D Model Ultra Librarian DSC8124BI2 CAD Model

Description

The DSC8124BI2 is an advanced, high-performance MEMS oscillator from Microchip Technology, renowned for its precision timing solutions. This oscillator is designed to meet the rigorous demands of modern electronic applications, offering a blend of low power consumption, high stability, and flexibility in a compact package.

Key Features

  • Frequency Range: The DSC8124BI2 offers a broad frequency range, ensuring versatility across different applications.
  • Stability: High frequency stability is a hallmark of this device, ensuring reliable performance under varying environmental conditions.
  • Low Power Consumption: Designed for energy-efficient operation, this oscillator minimizes power usage, making it ideal for portable and battery-powered devices.
  • Programmability: Users can program the output frequency, enabling customization to specific application requirements.
  • Compact Footprint: Its small form factor allows for easy integration into space-constrained designs without sacrificing performance.
  • Robust Performance: The DSC8124BI2 is engineered to perform reliably in harsh environments, withstanding industrial temperature ranges and mechanical vibrations.

Applications

The versatility of the DSC8124BI2 makes it suitable for a wide array of applications, including but not limited to:

  • Consumer electronics such as wearables and smart home devices
  • Industrial control systems requiring precise timing
  • Telecommunications equipment
  • Internet of Things (IoT) devices
  • Automotive electronics that demand robust performance

Technical Specifications

  • Supply Voltage: The device operates at a nominal voltage, accommodating typical system power rails.
  • Output Type: It provides a standard output signal compatible with a variety of digital circuits.
  • Package: The DSC8124BI2 comes in an industry-standard package, ensuring ease of use and compatibility with standard PCB layouts.

Microchip Technology's DSC8124BI2 is a testament to the company's dedication to providing cutting-edge timing solutions that cater to the evolving needs of the electronics industry. Its combination of performance, power efficiency, and programmability makes it an excellent choice for designers looking to optimize their systems with a reliable timing component.

You May Also Be Interested in

ECS Inc.
OSC XO 60.000MHZ HCMOS SMD / Oscillator XO 60MHz ±50ppm 30pF HCMOS 60% 2.5V 4-Pin Mini-SMD T/R
Lowest to $1.1614
ECAD model for ECS-3525-600-B-TR
SiTIME
MEMS OSC XO 1.0000HZ LVCMOS SMD / 1 Hz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead
Need more? Email Us
ECAD model for SIT1534AC-H5-DCC-00.001E
Seiko Epson Corporation
XTAL OSC XO 115.2000MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CE 115.2000M-TJHPA0
Seiko Epson Corporation
SG-8101CG 40.6800M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 40.6800M-TCHSA0
Seiko Epson Corporation
SG-8101CG 33.3000M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 33.3000M-TCHSA0
Seiko Epson Corporation
SG-8101CG 50.3267M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 50.3267M-TCHPA0
Seiko Epson Corporation
XTAL OSC XO 3.6560MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CE 3.6560M-TJHPA0
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL / 156.25 MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for 530AA156M250DG
Seiko Epson Corporation
SG-8101CG 162.7200M-TCHPA0: OSC
Need more? Email Us
ECAD model for SG-8101CG 162.7200M-TCHPA0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention