EN
  • EN
  • DE

DSC6331JE1CB-024.0000

Part No DSC6331JE1CB-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-1.0% / 24 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6331
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343095-DSC6331JE1CB-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331JE1CB-024.0000 CAD Model

Description

The DSC6331JE1CB-024.0000 from Microchip Technology is a high-performance, low-power silicon MEMS oscillator that offers a compelling alternative to traditional crystal oscillators. This device features a frequency range of 24 MHz, providing a stable clock signal for a wide variety of electronic applications.

Key Features

  • Frequency: 24 MHz precision frequency output, suitable for high-speed digital systems.
  • Package: Compact 4-SMD, No Lead package that allows for space-saving on PCBs and is suitable for high-density mounting.
  • Supply Voltage: Operates at a supply voltage of 1.8V to 3.3V, accommodating a range of power supplies and systems.
  • Stability: Excellent frequency stability over temperature, voltage, and aging, ensuring reliable operation over the product's lifespan.
  • Power Consumption: Low current consumption makes it ideal for battery-powered and portable applications where power efficiency is crucial.
  • Output Type: CMOS output enables direct interfacing with most microcontrollers and digital ICs without the need for additional level shifting.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring performance under extreme conditions.
  • Programmability: Ability to be factory programmed to any frequency between 2.3 kHz to 170 MHz, providing design flexibility.

Applications

The DSC6331JE1CB-024.0000 oscillator is designed for a broad array of applications, including but not limited to:

  • Consumer electronics such as wearables, smart home devices, and IoT products.
  • Industrial control systems, including automation and sensor networks.
  • Telecommunications equipment like routers, switches, and base stations.
  • Medical devices that require precise and reliable timing solutions.
  • Automotive electronics, particularly in systems requiring robust and stable clock sources.

With its high stability, low power consumption, and small footprint, the DSC6331JE1CB-024.0000 is a versatile choice for designers looking to optimize their systems for performance and space without compromising on reliability.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess