EN
  • EN
  • DE

DSC6311JE1EA-027.0000

Part No DSC6311JE1EA-027.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC +-2.0% SS 50PPM 2.5X2.0 / 27 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343705-DSC6311JE1EA-027.0000
Ultra Librarian 3D Model Ultra Librarian DSC6311JE1EA-027.0000 CAD Model

Description

Microchip Technology DSC6311JE1EA-027.0000

The DSC6311JE1EA-027.0000 is a precision silicon MEMS oscillator from Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This oscillator is designed for a wide range of applications, where reliable and accurate clocking is critical. It is a part of Microchip's DSC6000 family, known for providing solutions that are smaller, lower power, and more stable than traditional quartz crystal oscillators.

This particular model offers a fixed output frequency of 27.0000 MHz, making it suitable for use in telecommunications, networking, consumer electronics, and industrial applications. The DSC6311JE1EA-027.0000 comes in a compact 4-pin 2.5x2.0 mm package, which is ideal for space-constrained environments.

Key features of the DSC6311JE1EA-027.0000 include:

  • Frequency Stability: The device provides excellent frequency stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Low Power Consumption: It is designed for low power consumption, making it an excellent choice for battery-powered devices and applications where energy efficiency is paramount.
  • Supply Voltage: The oscillator operates at a supply voltage of 1.8V to 3.3V, providing flexibility for different power supply designs.
  • Output Type: The CMOS/LVCMOS compatible output ensures easy integration with a broad range of microcontrollers and digital ICs.
  • Long-term Reliability: MEMS technology offers superior reliability and lifetime compared to traditional crystal oscillators, reducing the need for replacements and maintenance.
  • Environmental Resilience: It is resistant to shock and vibration, making it suitable for use in harsh environments or in applications subject to mechanical stresses.

Microchip's DSC6311JE1EA-027.0000 is RoHS compliant and meets industry-standard quality and reliability specifications. Its combination of performance, size, and durability makes it an excellent choice for designers looking to optimize their system performance while reducing overall footprint and power consumption.

Whether you're developing the next generation of portable electronics or working on high-speed communication infrastructure, the DSC6311JE1EA-027.0000 provides the precision and reliability you need in a modern MEMS oscillator package.

You May Also Be Interested in

Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess