EN
  • EN
  • DE

DSC6112CI2A-083.2091

Part No DSC6112CI2A-083.2091
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 83.2091MHZ CMOS SMD / 83.2091 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 83.2091 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344023-DSC6112CI2A-083.2091
Ultra Librarian 3D Model Ultra Librarian DSC6112CI2A-083.2091 CAD Model

Description

Product Overview

The DSC6112CI2A-083.2091 is a high-performance, precision silicon MEMS oscillator from the renowned manufacturer Microchip Technology. This advanced timing solution is designed to meet the stringent requirements of a broad range of electronic applications, offering a reliable and cost-effective alternative to traditional quartz crystal oscillators.

Key Features

  • Frequency Range: The device boasts a fixed output frequency of 83.2091 MHz, providing a stable and precise clock signal for your application.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, making it suitable for low-power applications.
  • Stability: The oscillator offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Form Factor: Encased in a compact 4-SMD, no lead package, the DSC6112CI2A-083.2091 is designed for space-constrained applications.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, ensuring easy integration into a variety of designs.
  • Operating Temperature: The device is capable of operating over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

The DSC6112CI2A-083.2091 is ideal for use in a variety of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Consumer electronics including wearables, smart home devices, and multimedia systems
  • Industrial control systems and automation
  • Internet of Things (IoT) devices
  • Portable and battery-powered devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6112CI2A-083.2091 is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. Customers can trust this oscillator to provide a stable clock source for their electronic systems, contributing to the overall stability and efficiency of their products.

With its robust feature set and Microchip's reputation for quality, the DSC6112CI2A-083.2091 is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess