EN
  • EN
  • DE

DSC6111MI2B-025.0000

Part No DSC6111MI2B-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 25 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343024-DSC6111MI2B-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111MI2B-025.0000 CAD Model

Description

The DSC6111MI2B-025.0000 is a high-quality, low-power precision MEMS oscillator from the reputable Microchip Technology. Designed for a wide array of applications, this MEMS (Micro-Electro-Mechanical Systems) oscillator provides a stable and reliable clock signal, essential for digital electronics systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 25.0000 MHz, which is suitable for a variety of applications including microcontrollers, digital signal processors (DSPs), and high-speed digital systems.
  • Supply Voltage: It supports a supply voltage range of 1.8 V, making it compatible with many low-power devices and systems.
  • Stability: The DSC6111 series offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions including temperature, humidity, and external interference.
  • Package: This oscillator comes in a compact 4-SMD, no lead package, which minimizes board space and is ideal for space-constrained applications.
  • Output Type: It features a CMOS output, providing a square wave that can be easily interfaced with most digital integrated circuits.
  • Low Power Consumption: The DSC6111MI2B-025.0000 is designed for energy efficiency, which is crucial for battery-powered and portable devices.
  • Temperature Range: It operates within an industrial temperature range, making it suitable for harsh environments.

Applications

Microchip's DSC6111MI2B-025.0000 is versatile and can be used in various applications, including:

  • Portable electronic devices
  • IoT devices
  • Wearable technology
  • Networking equipment
  • Consumer electronics
  • Industrial control systems

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The DSC6111MI2B-025.0000 is no exception and is backed by Microchip's robust technical support and documentation. Customers can rely on this oscillator to deliver consistent performance and longevity for their critical applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess