EN
  • EN
  • DE

DSC6111MI2A-033.0000T

Part No DSC6111MI2A-033.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 33.0000MHZ CMOS SMD / 33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344136-DSC6111MI2A-033.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111MI2A-033.0000T CAD Model

Description

Microchip Technology's DSC6111MI2A-033.0000T Precision MEMS Oscillator

The DSC6111MI2A-033.0000T is a high-performance, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator from the reputable Microchip Technology. This precision oscillator is designed to provide a stable and reliable clock source for a wide array of electronic applications, ranging from consumer electronics to industrial and automotive systems.

Key Features

  • Frequency: The device boasts a fixed output frequency of 33.0000 MHz, making it suitable for high-speed digital signal processing and communication protocols.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, catering to modern low-voltage applications and helping in reducing overall power consumption.
  • Stability: With excellent frequency stability, the DSC6111MI2A-033.0000T ensures consistent performance over a range of environmental conditions, including temperature fluctuations and vibration.
  • Form Factor: The device comes in a compact 4-SMD, no lead package, which is ideal for space-constrained applications while providing robustness against mechanical stress.
  • Low Power Consumption: It is designed for energy-efficient operation, which is critical for battery-powered devices and applications where power availability is a constraint.
  • Output Type: The oscillator provides a CMOS output, ensuring compatibility with most digital integrated circuits and systems.

Applications

The versatility of the DSC6111MI2A-033.0000T allows it to be used in a multitude of applications, including but not limited to:

  • Portable and wearable technology
  • Wireless communication devices
  • Internet of Things (IoT) gadgets
  • Industrial control systems
  • Automotive electronics
  • Medical monitoring equipment

Microchip Technology's commitment to quality and performance is evident in the DSC6111MI2A-033.0000T oscillator. It is engineered to meet the stringent requirements of modern electronic systems, providing designers with a reliable and cost-effective timing solution. Its low jitter and high frequency precision make it an excellent choice for applications where timing accuracy is paramount.

Overall, the DSC6111MI2A-033.0000T is a testament to Microchip's innovation in the field of precision timing solutions, offering a blend of performance, power efficiency, and compact design to meet the needs of today's cutting-edge electronics.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess