EN
  • EN
  • DE

DSC6111HI2B-032K768T

Part No DSC6111HI2B-032K768T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LVCMOS 25PPM 1.6X1.2MM / 32.768 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343954-DSC6111HI2B-032K768T
Ultra Librarian 3D Model Ultra Librarian DSC6111HI2B-032K768T CAD Model

Description

Product Overview

Microchip Technology's DSC6111HI2B-032K768T is a high-performance, low-power silicon MEMS oscillator designed to deliver exceptional stability and reliability for a wide range of applications. This precision oscillator is a part of Microchip's DSC6000 family, which is known for its compact footprint and energy efficiency, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Frequency Range: The DSC6111HI2B-032K768T offers a precise frequency of 32.768 kHz, which is commonly used for real-time clock (RTC) applications and for synchronization purposes in various electronic devices.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V to 3.3V, catering to a broad spectrum of power requirements and ensuring compatibility with different system designs.
  • Low Power Consumption: With its low power draw, this MEMS oscillator is optimized for power-sensitive applications, contributing to extended battery life and reduced energy costs.
  • Stability: The device boasts excellent frequency stability, which is crucial for maintaining accurate timekeeping and system synchronization over temperature and voltage variations.
  • Form Factor: The DSC6111HI2B-032K768T comes in a compact 4-SMD, no lead package, allowing for space-saving integration into PCB designs without compromising performance.
  • Operating Temperature: It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance across extreme environmental conditions.
  • Quality and Reliability: As a product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, this oscillator is manufactured to meet high standards of quality and reliability.

Applications

The DSC6111HI2B-032K768T is versatile and can be used in various applications, including:

  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Automotive electronics
  • Healthcare and medical devices
  • Smart meters and smart grid infrastructure

With its robust feature set, the DSC6111HI2B-032K768T from Microchip Technology is a superb choice for designers looking to enhance their systems with a reliable and efficient timing solution.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess