EN
  • EN
  • DE

DSC6083JI2A-000K000T

Part No DSC6083JI2A-000K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO CMOS SMD / XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343203-DSC6083JI2A-000K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083JI2A-000K000T CAD Model

Description

Microchip Technology's DSC6083JI2A-000K000T MEMS Oscillator

The DSC6083JI2A-000K000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by the renowned Microchip Technology. This high-performance component is engineered to provide precise timing solutions for a wide array of electronic applications. Known for its stability, reliability, and energy efficiency, the DSC6083 series is an excellent choice for designers looking to enhance their systems with a modern, compact, and versatile timing solution.

This particular model comes in a miniature 4-SMD, no lead package, which makes it an ideal fit for space-constrained applications. It operates at a nominal frequency of 0 kHz, which can be factory-programmed to meet the specific needs of various applications, including consumer electronics, IoT devices, wearable technology, and more. Additionally, the DSC6083JI2A-000K000T offers a supply voltage range of 1.71V to 3.63V, allowing for flexible integration into various power supply designs.

The oscillator boasts an impressive frequency stability of ±25ppm, ensuring reliable performance over a broad temperature range of -40°C to +85°C. This makes it particularly suitable for use in environments with fluctuating temperatures, where consistent operation is critical. Furthermore, the DSC6083JI2A-000K000T features a low current consumption, which is a significant advantage for battery-powered devices where power efficiency is paramount.

With its integrated MEMS resonator and CMOS circuitry, the DSC6083JI2A-000K000T provides a low-jitter, low-power timing solution that is less susceptible to mechanical shock and vibration compared to traditional quartz-based oscillators. This robustness makes it a preferred choice for applications that may encounter harsh conditions or require high reliability.

Microchip Technology's commitment to quality is evident in the DSC6083JI2A-000K000T, which is designed to meet the stringent demands of modern electronic systems. Whether it's for telecommunications, networking, or industrial applications, this MEMS oscillator is an excellent choice for designers seeking a high-performance, space-saving, and energy-efficient timing component.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess